W25Q32JVSSIQ alternative parts: W25Q128JVSIQ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FLASH 32M SPI 133MHZ 8SOIC
IC FLASH 128M SPI 133MHZ 8SOIC
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
8-SOIC (0.209, 5.30mm Width)
Number of Pins:
8
-
Manufacturer Package Identifier:
W25Q32JVSSIQ
-
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
SpiFlash®
SpiFlash®
Published:
2014
2012
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
2.7V NOMINAL AVAILABLE WITH 104MHZ
IT ALSO OPERATES AT 104 MHZ CLOCK FREQUENCY AT 2.7 TO 3.0 V SUPPLY VOLTAGE
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Operating Supply Voltage:
3V
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
3V
3V
Interface:
SPI
SPI
Memory Size:
32Mb 4M x 8
128Mb 16M x 8
Operating Mode:
SYNCHRONOUS
SYNCHRONOUS
Clock Frequency:
133MHz
133MHz
Memory Format:
FLASH
FLASH
Memory Interface:
SPI - Quad I/O
SPI - Quad I/O, QPI, DTR
Memory Width:
8
8
Write Cycle Time - Word, Page:
3ms
3ms
Density:
256 Mb
-
Parallel/Serial:
SERIAL
SERIAL
Programming Voltage:
3V
3V
Alternate Memory Width:
1
1
Page Size:
256B
-
Ambient Temperature Range High:
85°C
85°C
Height:
2.16mm
2.16mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
ECCN Code:
-
3A991.B.1.A
HTS Code:
-
8542.32.00.51
JESD-30 Code:
-
S-PDSO-G8
Organization:
-
16MX8
Memory Density:
-
134217728 bit
Length:
-
5.23mm
Width:
-
5.23mm
W25Q32JVSSIQ

W25Q32JVSSIQ

(In Stock: 88000)

Winbond Electronics