W25Q32JVSSIQ alternative parts: W25Q256JVEIQ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FLASH 32M SPI 133MHZ 8SOIC | Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 256M-bit 32M x 8 6ns 8-Pin WSON EP Tube |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-WDFN Exposed Pad |
Number of Pins: | 8 | - |
Manufacturer Package Identifier: | W25Q32JVSSIQ | - |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | SpiFlash® | SpiFlash® |
Published: | 2014 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Matte Tin (Sn) | - |
Additional Feature: | 2.7V NOMINAL AVAILABLE WITH 104MHZ | - |
Voltage - Supply: | 2.7V~3.6V | 2.7V~3.6V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Operating Supply Voltage: | 3V | - |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 3V | 2.7V |
Interface: | SPI | - |
Memory Size: | 32Mb 4M x 8 | 256Mb 32M x 8 |
Operating Mode: | SYNCHRONOUS | SYNCHRONOUS |
Clock Frequency: | 133MHz | 133MHz |
Memory Format: | FLASH | FLASH |
Memory Interface: | SPI - Quad I/O | SPI - Quad I/O |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 3ms | 3ms |
Density: | 256 Mb | - |
Parallel/Serial: | SERIAL | SERIAL |
Programming Voltage: | 3V | 3V |
Alternate Memory Width: | 1 | - |
Page Size: | 256B | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 2.16mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
JESD-30 Code: | - | R-PDSO-N8 |
Organization: | - | 32MX8 |
Memory Density: | - | 268435456 bit |
Length: | - | 8mm |
Height Seated (Max): | - | 0.8mm |
Width: | - | 6mm |

W25Q32JVSSIQ
(In Stock: 88000)
Winbond ElectronicsUnited States