W25Q32JVSSIQ alternative parts: W25Q64FVSSIG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FLASH 32M SPI 133MHZ 8SOIC
IC FLASH 64M SPI 104MHZ 8SOIC
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
8-SOIC (0.209, 5.30mm Width)
Number of Pins:
8
8
Manufacturer Package Identifier:
W25Q32JVSSIQ
-
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
SpiFlash®
SpiFlash®
Published:
2014
2011
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Additional Feature:
2.7V NOMINAL AVAILABLE WITH 104MHZ
-
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
3.3V
-
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Operating Supply Voltage:
3V
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
3V
3V
Interface:
SPI
SPI, Serial
Memory Size:
32Mb 4M x 8
64Mb 8M x 8
Operating Mode:
SYNCHRONOUS
-
Clock Frequency:
133MHz
104MHz
Memory Format:
FLASH
FLASH
Memory Interface:
SPI - Quad I/O
SPI - Quad I/O, QPI
Memory Width:
8
8
Write Cycle Time - Word, Page:
3ms
50μs, 3ms
Density:
256 Mb
64 Mb
Parallel/Serial:
SERIAL
-
Programming Voltage:
3V
-
Alternate Memory Width:
1
1
Page Size:
256B
256B
Ambient Temperature Range High:
85°C
-
Height:
2.16mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
ECCN Code:
-
EAR99
Pin Count:
-
8
Nominal Supply Current:
-
40mA
Access Time:
-
8.5 ns
Output Characteristics:
-
3-STATE
Address Bus Width:
-
1b
Standby Current-Max:
-
0.00005A
Sync/Async:
-
Synchronous
Word Size:
-
8b
Serial Bus Type:
-
SPI
Data Retention Time-Min:
-
20
Write Protection:
-
HARDWARE/SOFTWARE
Height Seated (Max):
-
2.16mm
Radiation Hardening:
-
No
W25Q32JVSSIQ

W25Q32JVSSIQ

(In Stock: 88000)

Winbond Electronics