XC2S200-5PQG208C alternative parts: XC2S100-5FG256C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP | FPGA Spartan-II Family 100K Gates 2700 Cells 263MHz 0.18um Technology 2.5V 256-Pin FBGA |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 208-BFQFP | 256-BGA |
Number of Pins: | 208 | 256 |
Number of I/Os: | 140 | 176 |
Operating Temperature: | 0°C~85°C TJ | 0°C~85°C TJ |
Packaging: | Tray | Tray |
Series: | Spartan®-II | Spartan®-II |
Published: | 2008 | 1999 |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 208 | 256 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin/Lead (Sn63Pb37) |
Voltage - Supply: | 2.375V~2.625V | 2.375V~2.625V |
Terminal Position: | QUAD | BOTTOM |
Terminal Form: | GULL WING | BALL |
Peak Reflow Temperature (Cel): | 245 | 225 |
Supply Voltage: | 2.5V | 2.5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | XC2S200 | XC2S100 |
Pin Count: | 208 | 256 |
Number of Outputs: | 284 | 176 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 2.5V | 2.5V |
RAM Size: | 7kB | 5kB |
Clock Frequency: | 263MHz | 263MHz |
Programmable Logic Type: | FIELD PROGRAMMABLE GATE ARRAY | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | 5292 | 2700 |
Total RAM Bits: | 57344 | 40960 |
Number of Gates: | 200000 | 100000 |
Number of LABs/CLBs: | 1176 | 600 |
Speed Grade: | 5 | 5 |
Combinatorial Delay of a CLB-Max: | 0.7 ns | 0.7 ns |
Height: | 3.4mm | - |
Length: | 28mm | 17mm |
Width: | 28mm | 17mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Terminal Pitch: | - | 1mm |
Reach Compliance Code: | - | not_compliant |
Number of CLBs: | - | 600 |
Height Seated (Max): | - | 2mm |

XC2S200-5PQG208C
(In Stock: 1986)
Xilinx Inc.United States