XC2S200-5PQG208C alternative parts: XC2S150-5PQ208I

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP
IC FPGA 140 I/O 208QFP
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
208-BFQFP
208-BFQFP
Number of Pins:
208
208
Number of I/Os:
140
140
Operating Temperature:
0°C~85°C TJ
-40°C~100°C TJ
Packaging:
Tray
Tray
Series:
Spartan®-II
Spartan®-II
Published:
2008
1999
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
208
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
2.375V~2.625V
2.375V~2.625V
Terminal Position:
QUAD
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
245
-
Supply Voltage:
2.5V
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
XC2S200
XC2S150
Pin Count:
208
-
Number of Outputs:
284
-
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
2.5V
2.5V
RAM Size:
7kB
6kB
Clock Frequency:
263MHz
-
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
-
Number of Logic Elements/Cells:
5292
3888
Total RAM Bits:
57344
49152
Number of Gates:
200000
150000
Number of LABs/CLBs:
1176
864
Speed Grade:
5
5
Combinatorial Delay of a CLB-Max:
0.7 ns
-
Height:
3.4mm
-
Length:
28mm
-
Width:
28mm
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Supplier Device Package:
-
208-PQFP (28x28)
Max Operating Temperature:
-
100°C
Min Operating Temperature:
-
-40°C
Number of Logic Blocks (LABs):
-
864
XC2S200-5PQG208C

XC2S200-5PQG208C

(In Stock: 1986)

Xilinx Inc.