XC2S200-5PQG208C alternative parts: XC2S15-5CS144C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP
IC FPGA 86 I/O 144CSBGA
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
208-BFQFP
144-TFBGA, CSPBGA
Number of Pins:
208
144
Number of I/Os:
140
86
Operating Temperature:
0°C~85°C TJ
0°C~85°C TJ
Packaging:
Tray
Tray
Series:
Spartan®-II
Spartan®-II
Published:
2008
2004
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
208
144
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn63Pb37)
Voltage - Supply:
2.375V~2.625V
2.375V~2.625V
Terminal Position:
QUAD
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
245
240
Supply Voltage:
2.5V
2.5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC2S200
XC2S15
Pin Count:
208
144
Number of Outputs:
284
92
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
2.5V
2.5V
RAM Size:
7kB
2kB
Clock Frequency:
263MHz
263MHz
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
5292
432
Total RAM Bits:
57344
16384
Number of Gates:
200000
15000
Number of LABs/CLBs:
1176
96
Speed Grade:
5
5
Combinatorial Delay of a CLB-Max:
0.7 ns
0.7 ns
Height:
3.4mm
-
Length:
28mm
12mm
Width:
28mm
12mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Terminal Pitch:
-
0.8mm
Number of CLBs:
-
96
Number of Logic Cells:
-
432
Height Seated (Max):
-
1.2mm
Radiation Hardening:
-
No
XC2S200-5PQG208C

XC2S200-5PQG208C

(In Stock: 1986)

Xilinx Inc.