XC6SLX150T-3FGG676I alternative parts: XC6SLX25-2CSG324I

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FPGA 396 I/O 676FBGA
XILINX XC6SLX25-2CSG324I FPGA, SPARTAN-6 LX, 24K, 324CSGBGA
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
676-BGA
324-LFBGA, CSPBGA
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
676
324
Number of I/Os:
396
226
Operating Temperature:
-40°C~100°C TJ
-40°C~100°C TJ
Packaging:
Tray
Tray
Series:
Spartan®-6 LXT
Spartan®-6 LX
Published:
2008
2008
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
676
324
Voltage - Supply:
1.14V~1.26V
1.14V~1.26V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
250
260
Supply Voltage:
1.2V
1.2V
Terminal Pitch:
1mm
0.8mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC6SLX150
XC6SLX25
Pin Count:
676
324
Number of Outputs:
396
226
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1.2V
1.2V
RAM Size:
603kB
117kB
Clock Frequency:
862MHz
667MHz
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
147443
24051
Total RAM Bits:
4939776
958464
Number of LABs/CLBs:
11519
1879
Speed Grade:
3
2
Number of Registers:
184304
30064
Combinatorial Delay of a CLB-Max:
0.21 ns
-
Height Seated (Max):
2.44mm
1.5mm
Width:
27mm
15mm
Length:
27mm
15mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Copper, Silver, Tin
ECCN Code:
-
3A991.D
Terminal Finish:
-
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
REACH SVHC:
-
Unknown
XC6SLX150T-3FGG676I

XC6SLX150T-3FGG676I

(In Stock: 594)

Xilinx Inc.