XC6SLX150T-3FGG676I alternative parts: XC6SLX9-2FTG256C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FPGA 396 I/O 676FBGA | XILINX XC6SLX9-2FTG256CFPGA, SPARTAN-6 LX, 9K, 256FTGBGA |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 676-BGA | 256-LBGA |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Number of Pins: | 676 | 256 |
Number of I/Os: | 396 | 186 |
Operating Temperature: | -40°C~100°C TJ | 0°C~85°C TJ |
Packaging: | Tray | Tray |
Series: | Spartan®-6 LXT | Spartan®-6 LX |
Published: | 2008 | 1999 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 676 | 256 |
Voltage - Supply: | 1.14V~1.26V | 1.14V~1.26V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | 250 | 260 |
Supply Voltage: | 1.2V | 1.2V |
Terminal Pitch: | 1mm | 1mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | XC6SLX150 | XC6SLX9 |
Pin Count: | 676 | 256 |
Number of Outputs: | 396 | 186 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 1.2V | 1.2V |
RAM Size: | 603kB | 72kB |
Clock Frequency: | 862MHz | 667MHz |
Programmable Logic Type: | FIELD PROGRAMMABLE GATE ARRAY | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | 147443 | 9152 |
Total RAM Bits: | 4939776 | 589824 |
Number of LABs/CLBs: | 11519 | 715 |
Speed Grade: | 3 | 2 |
Number of Registers: | 184304 | 11440 |
Combinatorial Delay of a CLB-Max: | 0.21 ns | - |
Height Seated (Max): | 2.44mm | 1.55mm |
Width: | 27mm | 17mm |
Length: | 27mm | 17mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Copper, Silver, Tin |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) |
Number of Logic Blocks (LABs): | - | 1430 |
Number of CLBs: | - | 715 |
REACH SVHC: | - | Unknown |

XC6SLX150T-3FGG676I
(In Stock: 594)
Xilinx Inc.United States