XC6SLX150T-3FGG676I alternative parts: XC6SLX9-2TQG144I

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FPGA 396 I/O 676FBGA
XILINX XC6SLX9-2TQG144IIC, FPGA, SPARTAN-6 LX, 9K, 144TQFP
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
676-BGA
144-LQFP
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
676
144
Number of I/Os:
396
102
Operating Temperature:
-40°C~100°C TJ
-40°C~100°C TJ
Packaging:
Tray
Tray
Series:
Spartan®-6 LXT
Spartan®-6 LX
Published:
2008
2008
JESD-609 Code:
e1
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
676
144
Voltage - Supply:
1.14V~1.26V
1.14V~1.26V
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BALL
GULL WING
Peak Reflow Temperature (Cel):
250
260
Supply Voltage:
1.2V
1.2V
Terminal Pitch:
1mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC6SLX150
XC6SLX9
Pin Count:
676
144
Number of Outputs:
396
102
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1.2V
1.2V
RAM Size:
603kB
72kB
Clock Frequency:
862MHz
-
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
147443
9152
Total RAM Bits:
4939776
589824
Number of LABs/CLBs:
11519
715
Speed Grade:
3
2
Number of Registers:
184304
11440
Combinatorial Delay of a CLB-Max:
0.21 ns
-
Height Seated (Max):
2.44mm
-
Width:
27mm
-
Length:
27mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Frequency:
-
160MHz
Number of Logic Blocks (LABs):
-
1430
Number of CLBs:
-
715
Max Junction Temperature (Tj):
-
100°C
Height:
-
1.6mm
REACH SVHC:
-
Unknown
XC6SLX150T-3FGG676I

XC6SLX150T-3FGG676I

(In Stock: 594)

Xilinx Inc.