XC95144XL-10TQG144I alternative parts: XC95144XL-7TQ100C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CPLD 144MC 10NS 144TQFP
IC CPLD 144MC 7.5NS 100TQFP
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Tin
Lead, Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
100-LQFP
Memory Types:
FLASH
FLASH
Number of I/Os:
117
81
Operating Temperature:
-40°C~85°C TA
0°C~70°C TA
Packaging:
Tray
Tray
Series:
XC9500XL
XC9500XL
Published:
1996
1996
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
100
ECCN Code:
EAR99
EAR99
Additional Feature:
YES
YES
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
225
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
100MHz
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC95144XL
XC95144XL
Pin Count:
144
100
Operating Supply Voltage:
3.3V
3.3V
Programmable Type:
In System Programmable (min 10K program/erase cycles)
In System Programmable (min 10K program/erase cycles)
Max Supply Voltage:
3.6V
3.6V
Min Supply Voltage:
3V
3V
Propagation Delay:
10 ns
7.5 ns
Turn On Delay Time:
10 ns
7.5 ns
Number of Logic Elements/Cells:
8
8
Number of Gates:
3200
3200
Speed Grade:
10
7
Output Function:
MACROCELL
MACROCELL
Number of Macro Cells:
144
144
JTAG BST:
YES
YES
Voltage Supply - Internal:
3V~3.6V
3V~3.6V
Height:
1.4mm
-
Length:
20mm
14mm
Width:
20mm
14mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Number of Pins:
-
100
Qualification Status:
-
Not Qualified
Max Frequency:
-
125MHz
Height Seated (Max):
-
1.6mm
XC95144XL-10TQG144I

XC95144XL-10TQG144I

(In Stock: 12058)

Xilinx Inc.