XC95144XL-10TQG144I alternative parts: XC9572XL-10TQG100C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CPLD 144MC 10NS 144TQFP
XILINX XC9572XL-10TQG100C CMOS ISP CPLD, 9572, TQFP100, 3.3V
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
100-LQFP
Memory Types:
FLASH
FLASH
Number of I/Os:
117
72
Operating Temperature:
-40°C~85°C TA
0°C~70°C TA
Packaging:
Tray
Tray
Series:
XC9500XL
XC9500XL
Published:
1996
1996
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
100
ECCN Code:
EAR99
EAR99
Additional Feature:
YES
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
100MHz
100MHz
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC95144XL
XC9572XL
Pin Count:
144
100
Operating Supply Voltage:
3.3V
3.3V
Programmable Type:
In System Programmable (min 10K program/erase cycles)
In System Programmable (min 10K program/erase cycles)
Max Supply Voltage:
3.6V
3.6V
Min Supply Voltage:
3V
3V
Propagation Delay:
10 ns
10 ns
Turn On Delay Time:
10 ns
10 ns
Number of Logic Elements/Cells:
8
4
Number of Gates:
3200
1600
Speed Grade:
10
10
Output Function:
MACROCELL
MACROCELL
Number of Macro Cells:
144
72
JTAG BST:
YES
YES
Voltage Supply - Internal:
3V~3.6V
3V~3.6V
Height:
1.4mm
1.4mm
Length:
20mm
14mm
Width:
20mm
14mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Pins:
-
100
Termination:
-
SMD/SMT
Terminal Finish:
-
Matte Tin (Sn)
REACH SVHC:
-
No SVHC
XC95144XL-10TQG144I

XC95144XL-10TQG144I

(In Stock: 12058)

Xilinx Inc.