XC95144XL-10TQG144I alternative parts: XC9536XL-10VQ44C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CPLD 144MC 10NS 144TQFP | IC CPLD 36MC 10NS 44VQFP |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Tin | Lead, Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 144-LQFP | 44-TQFP |
Memory Types: | FLASH | FLASH |
Number of I/Os: | 117 | 34 |
Operating Temperature: | -40°C~85°C TA | 0°C~70°C TA |
Packaging: | Tray | Tray |
Series: | XC9500XL | XC9500XL |
Published: | 1996 | 1998 |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 144 | 44 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | YES | YES |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 225 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.8mm |
Frequency: | 100MHz | 100MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | XC95144XL | XC9536XL |
Pin Count: | 144 | 44 |
Operating Supply Voltage: | 3.3V | 3.3V |
Programmable Type: | In System Programmable (min 10K program/erase cycles) | In System Programmable (min 10K program/erase cycles) |
Max Supply Voltage: | 3.6V | 3.6V |
Min Supply Voltage: | 3V | 3V |
Propagation Delay: | 10 ns | 10 ns |
Turn On Delay Time: | 10 ns | 10 ns |
Number of Logic Elements/Cells: | 8 | 2 |
Number of Gates: | 3200 | 800 |
Speed Grade: | 10 | 10 |
Output Function: | MACROCELL | MACROCELL |
Number of Macro Cells: | 144 | 36 |
JTAG BST: | YES | YES |
Voltage Supply - Internal: | 3V~3.6V | 3V~3.6V |
Height: | 1.4mm | - |
Length: | 20mm | - |
Width: | 20mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Number of Pins: | - | 44 |
Terminal Finish: | - | Tin/Lead (Sn85Pb15) |

XC95144XL-10TQG144I
(In Stock: 12058)
Xilinx Inc.United States