Z8F081APB020EG alternative parts: Z8F042AHJ020SG2156

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 8DIP
8-bit Microcontrollers - MCU 4K FLASH 1K RAM
Factory Lead Time:
15 Weeks
15 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
28-SSOP (0.209, 5.30mm Width)
Surface Mount:
NO
-
Number of Pins:
8
28
Number of I/Os:
6
23
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
0°C~70°C TA
Packaging:
Tube
Tube
Series:
Encore!® XP®
Encore!® XP®
Published:
2008
2008
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
-
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
220mW
450mW
Terminal Position:
DUAL
-
Supply Voltage:
3V
-
Frequency:
20MHz
20MHz
Base Part Number:
Z8F081A
Z8F042A
Pin Count:
8
-
Operating Supply Voltage:
3.3V
-
Interface:
IrDA, UART, USART
IrDA, UART, USART
Memory Size:
8kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~3.6V
2.7V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
-
Core Processor:
eZ8
eZ8
Peripherals:
Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
4KB 4K x 8
Connectivity:
IrDA, UART/USART
IrDA, UART/USART
Bit Size:
8
-
Access Time:
20 μs
-
Has ADC:
NO
-
DMA Channels:
NO
-
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
2
2
CPU Family:
Z8
-
Length:
9.4mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Data Converters:
-
A/D 8x10b
EEPROM Size:
-
128 x 8
Z8F081APB020EG

Z8F081APB020EG

(In Stock: 33)

Zilog