Z8F081APB020EG alternative parts: Z8F0812SJ020SG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 8DIP
8-bit Microcontrollers - MCU 8K FLASH w/1K RAM
Factory Lead Time:
15 Weeks
15 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
28-SOIC (0.295, 7.50mm Width)
Surface Mount:
NO
YES
Number of Pins:
8
28
Number of I/Os:
6
19
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
0°C~70°C TA
Packaging:
Tube
Tube
Series:
Encore!® XP®
Encore!® XP®
Published:
2008
2011
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
28
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
220mW
450mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
3V
3V
Frequency:
20MHz
20MHz
Base Part Number:
Z8F081A
Z8F0812
Pin Count:
8
28
Operating Supply Voltage:
3.3V
-
Interface:
IrDA, UART, USART
I2C, IrDA, SPI, UART, USART
Memory Size:
8kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~3.6V
2.7V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
eZ8
eZ8
Peripherals:
Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
8KB 8K x 8
Connectivity:
IrDA, UART/USART
I2C, IrDA, SPI, UART/USART
Bit Size:
8
8
Access Time:
20 μs
20 μs
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
2
2
CPU Family:
Z8
Z8
Length:
9.4mm
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
40
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
3/3.3V
Number of Bits:
-
8
Core Architecture:
-
Z8
Z8F081APB020EG

Z8F081APB020EG

(In Stock: 33)

Zilog