Z8F081APB020EG alternative parts: Z8F0430HH020SG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 8DIP | IC MCU 8BIT 4KB FLASH 20SSOP |
Factory Lead Time: | 15 Weeks | 13 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 20-SSOP (0.209, 5.30mm Width) |
Surface Mount: | NO | YES |
Number of Pins: | 8 | 20 |
Number of I/Os: | 6 | 17 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~105°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
Series: | Encore!® XP® | Encore!® |
Published: | 2008 | 2011 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 20 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 220mW | 430mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 3V | 3.3V |
Frequency: | 20MHz | 20MHz |
Base Part Number: | Z8F081A | Z8F0430 |
Pin Count: | 8 | 20 |
Operating Supply Voltage: | 3.3V | 3.3V |
Interface: | IrDA, UART, USART | - |
Memory Size: | 8kB | 4kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~3.6V | 2.7V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | eZ8 | eZ8 |
Peripherals: | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | Brown-out Detect/Reset, LED, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 8K x 8 | 4KB 4K x 8 |
Connectivity: | IrDA, UART/USART | - |
Bit Size: | 8 | 8 |
Access Time: | 20 μs | 20 μs |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 2 | 2 |
CPU Family: | Z8 | Z8 |
Length: | 9.4mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Data Converters: | - | A/D 7x10b |
ROM(word): | - | 4096 |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.65mm |
Supply Voltage-Max (Vsup): | - | 3.6V |
Height Seated (Max): | - | 1.98mm |

Z8F081APB020EG
(In Stock: 33)
ZilogUnited States