Abracon LLC ALANS10001-4J61ET
Abracon LLC ALANS10001-4J61ET
feed

Abracon LLC ALANS10001-4J61ET

Manufacturer No:

ALANS10001-4J61ET

Manufacturer:

Abracon LLC

Utmel No:

18-ALANS10001-4J61ET

Package:

-

Datasheet:

ALANS10001

ECAD Model:

Description:

LAN SGL 1000B XFMR&CMC 24PIN

Quantity:

Unit Price: $1.656440

Ext Price: $1.66

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 540

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.656440

    $1.66

  • 10

    $1.562680

    $15.63

  • 100

    $1.474226

    $147.42

  • 500

    $1.390779

    $695.39

  • 1000

    $1.312056

    $1,312.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ALANS10001-4J61ET information

Specifications
Documents & Media
Product Details
Abracon LLC ALANS10001-4J61ET technical specifications, attributes, parameters and parts with similar specifications to Abracon LLC ALANS10001-4J61ET.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    350μH
  • Transformer Type

    A variety of types of electrical transformer are made for different purposes. Despite their design differences, the various types employ the same basic principle as discovered in 1831 by Michael Faraday, and share several key functional parts.

    LAN 10/100/1000 Base-T
  • Turns Ratio - Primary:Secondary

    The parameter "Turns Ratio - Primary:Secondary" in electronic components refers to the ratio of the number of turns in the primary winding to the number of turns in the secondary winding of a transformer or inductor. It is a crucial specification that determines the voltage transformation capability of the component. A higher turns ratio results in a higher voltage output relative to the input, while a lower turns ratio results in a lower voltage output. This parameter is essential for designing and selecting transformers and inductors for various applications, such as voltage regulation, impedance matching, and signal isolation.

    1CT:1CT
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.225 5.72mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Abracon LLC ALANS10001-4J61ET.

Product Description

Description

The ALANS10001-4J61ET pulse transformer from Abracon LLC is a high-performance component designed for applications requiring precise signal isolation and transformation. This LAN 10/100/1000 Base-T transformer is specifically engineered to handle the demanding requirements of Ethernet networking systems, ensuring reliable and efficient data transmission.

Features

  • Transformer Type: LAN 10/100/1000 Base-T - Optimized for Ethernet networking applications.
  • Turns Ratio: Primary:Secondary:1CT:1CT - Provides a balanced transformation ratio suitable for signal isolation.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental sustainability.
  • Operating Temperature: 0°C~70°C - Offers a wide operating range suitable for various environmental conditions.
  • Mounting Type: Surface Mount - Facilitates easy integration into PCBs, reducing assembly time and increasing design flexibility.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited) - Allows for unlimited storage and handling without moisture-related issues.
  • Inductance: 350μH - Provides the necessary inductive properties for efficient signal transformation.
  • Height Seated (Max): 0.225 mm (5.72 mm) - Compact design ensures minimal space usage on PCBs.

Applications

  1. Primary Applications:
  2. Ethernet Networking Systems: The ALANS10001-4J61ET is ideal for use in LAN 10/100/1000 Base-T Ethernet networks where signal isolation and transformation are critical.
  3. Data Centers: Its high-performance capabilities make it suitable for data centers requiring reliable and efficient data transmission.

  4. Secondary Applications:

  5. Industrial Automation: The transformer's robust design and wide operating temperature range make it suitable for industrial automation applications.
  6. IoT Devices: Its compact size and high inductance make it a good fit for IoT devices requiring efficient signal transformation.

Alternative Parts

If the ALANS10001-4J61ET is not available or meets specific design requirements, alternative parts can be considered:

  • ALANS10001-4J61ETT: A tape and reel version of the same part number, offering similar specifications but with different packaging.
  • ALANS10001-4J61ETR: A reel version of the same part number, optimized for high-volume production needs.

Embedded Modules

The ALANS10001-4J61ET pulse transformer is commonly used in various embedded modules designed for Ethernet networking applications:

  • Ethernet Switch Modules: Many Ethernet switch modules incorporate this transformer to ensure reliable data transmission.
  • Router Modules: Its high-performance capabilities make it a popular choice for router modules requiring efficient signal transformation.
  • Gigabit Ethernet Modules: The transformer's LAN 10/100/1000 Base-T specification makes it an essential component in gigabit Ethernet modules.

By integrating the ALANS10001-4J61ET into your design, you can ensure reliable and efficient data transmission in a wide range of Ethernet networking applications.