Advanced Sensors TG250J34GBNR
Advanced Sensors TG250J34GBNR
feed

Advanced Sensors TG250J34GBNR

Manufacturer No:

TG250J34GBNR

Manufacturer:

Advanced Sensors

Utmel No:

55-TG250J34GBNR

Package:

Bead, Glass

ECAD Model:

Description:

Snapak Series Free Hanging -40°C ~ 300°C - B Value Tolerance:±2% Bulk

Quantity:

Unit Price: $1.692152

Ext Price: $1.69

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 410

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.692152

    $1.69

  • 10

    $1.596370

    $15.96

  • 100

    $1.506009

    $150.60

  • 500

    $1.420763

    $710.38

  • 1000

    $1.340343

    $1,340.34

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TG250J34GBNR information

Specifications
Product Details
Advanced Sensors TG250J34GBNR technical specifications, attributes, parameters and parts with similar specifications to Advanced Sensors TG250J34GBNR.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Bead, Glass
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Unit Weight
    1.763698 oz
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    3
  • Mounting Styles
    Panel Mount
  • Manufacturer
    Sensata
  • Illuminated
    Illuminated
  • Brand
    AIRPAX
  • Tradename
    AIRPAX
  • Lead Free Status / RoHS Status
    Not applicable / Not applicable
  • Other Names
    235-1435
  • Length - Lead Wire
    2.36 (60mm)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Snapak
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 300°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Subcategory
    Circuit Breakers
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    7 A
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Rocker
  • Number of Poles
    1 Pole
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ±2%
  • B Value Tolerance

    The "B Value Tolerance" is a parameter used in electronic components, particularly in resistors and thermistors. It refers to the tolerance or variation in the B value of a component, which is a measure of how the resistance of the component changes with temperature. The B value is a constant that characterizes the temperature-resistance relationship of the component. A smaller B Value Tolerance indicates a more precise and consistent temperature-resistance behavior across different components of the same type. Manufacturers specify the B Value Tolerance to ensure that components meet certain performance standards and to help designers select components with the desired temperature characteristics for their applications.

    ±2%
  • B25/85

    The parameter "B25/85" in electronic components refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. Specifically, "B25" refers to the resistance value at 25 degrees Celsius, while "85" refers to the resistance value at 85 degrees Celsius. This parameter is important for understanding how the component will perform under different temperature conditions and is commonly used in the design and specification of electronic circuits.

    -
  • B25/50

    The parameter "B25/50" in electronic components typically refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. The "B" value represents the temperature range over which the resistance is being measured, with 25/50 indicating a range from 25 to 50 degrees Celsius. A lower B value indicates a more stable resistance over temperature changes, while a higher B value means the resistance will vary more with temperature. This parameter is important for ensuring the proper functioning and reliability of electronic circuits in different temperature environments.

    3434K
  • B25/100

    The parameter "B25/100" in electronic components refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. Specifically, "B25/100" means that the resistance value is measured at 25 degrees Celsius and 100 degrees Celsius. The parameter helps designers and engineers understand how the component will perform under different temperature conditions, allowing them to select the appropriate component for their specific application. A lower temperature coefficient value indicates that the resistance of the component is more stable over a range of temperatures.

    -
  • B25/75

    The parameter B25/75 in electronic components refers to the value of the beta (β) parameter of a transistor or a similar device, measured at two different temperatures, specifically 25°C and 75°C. It indicates the current gain of the transistor in the active region of operation at these specified temperatures. This parameter is important for determining the performance of the device under varying thermal conditions and is often used in designing circuits that require stable amplification characteristics. B25/75 helps engineers predict how the current gain may change with temperature, influencing the choice of components for specific applications.

    -
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Circuit Breakers
  • B0/50

    The parameter "B0/50" in electronic components typically refers to the temperature coefficient of the component's resistance. It indicates how much the resistance of the component changes with temperature. The "B0" part of the parameter represents the resistance value at a reference temperature, often 25 degrees Celsius, while the "50" part represents the temperature coefficient value. A higher B0/50 value indicates a larger change in resistance with temperature, while a lower value indicates a more stable resistance over temperature variations. It is an important parameter to consider when designing circuits that are sensitive to temperature changes.

    -
  • Resistance in Ohms @ 25°C

    The parameter "Resistance in Ohms @ 25°C" in electronic components refers to the electrical resistance of the component measured in ohms at a temperature of 25 degrees Celsius. Resistance is a fundamental property of electronic components that determines how much they impede the flow of electrical current. The resistance value at 25°C is often provided as a reference point because it can change with temperature variations. Understanding the resistance of a component at a specific temperature is crucial for designing and analyzing electronic circuits to ensure proper functionality and performance.

    5k
  • Product Category

    a particular group of related products.

    Circuit Breakers
0 Similar Products Remaining

TG250J34GBNR Overview

An NTC thermistor is packaged in the form of a Bulk. Bead, Glass includes it as a convenience. To ensure that the NTC thermistors function properly, the resistance tolerance must be ±2%. A temperature setting of -40°C ~ 300°C is required to ensure reliable performance of NTC thermistors. Fuse elements can tolerate a maximum current of 7 A without too much deterioration.

TG250J34GBNR Features

Package/Case: Bulk
Snapak Series
Operating Temperature: -40°C ~ 300°C
Mounting Type: Free Hanging
Current Rating of 7 A

TG250J34GBNR Applications

There are a lot of Advanced Sensors
TG250J34GBNR NTC Thermistors applications.


  • Temperature compensation of display contrast
  • Temperature compensation of display backlighting (CCFL)
  • Personal Computer and Peripheral Device
  • Personal Computer and Peripheral Device
  • Liquid Crystal Display
  • Temperature measurement and compensation
  • LCD compensation
  • Battery packs
  • Mobile phones
  • CD players