Allegro A19200LUBATN-H
Allegro A19200LUBATN-H
feed

Allegro A19200LUBATN-H

Manufacturer No:

A19200LUBATN-H

Manufacturer:

Allegro

Utmel No:

97-A19200LUBATN-H

Package:

2-SIP Module

ECAD Model:

Description:

- Series Hall Effect PC Pin Digital Magnet -40°C ~ 150°C (TA) 4V ~ 24V 2-SIP Module

Quantity:

Unit Price: $0.950595

Ext Price: $0.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.950595

    $0.95

  • 10

    $0.896787

    $8.97

  • 100

    $0.846026

    $84.60

  • 500

    $0.798138

    $399.07

  • 1000

    $0.752960

    $752.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A19200LUBATN-H information

Specifications
Product Details
Allegro A19200LUBATN-H technical specifications, attributes, parameters and parts with similar specifications to Allegro A19200LUBATN-H.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2-SIP Module
  • Actuator Material

    In smart material system, actuator materials have the ability to change the shape, stiffness, position, natural frequency, damping and/or other mechanical characteristics of the smart material systems in response to changes in temperature, electric field and/or magnetic field.

    Magnet
  • Package
    Bulk
  • Mfr
    Allegro MicroSystems
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Allegro MicroSystems
  • Brand
    Allegro MicroSystems
  • RoHS
    Details
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 150 C
  • Supply Voltage-Max
    24 V
  • Minimum Operating Temperature
    - 40 C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 150°C (TA)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Hall Effect
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4V ~ 24V
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    5 kHz
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pin
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Digital
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    16 mA
  • Must Operate

    The parameter "Must Operate" in electronic components refers to the condition or specification that indicates the minimum voltage, current, or other operational criteria required for a component to function correctly. It establishes the operational threshold that must be met for the device to perform its intended function. Components that do not meet the Must Operate criteria may fail to activate or operate as expected, potentially leading to performance issues in the overall system. This parameter is critical for ensuring reliability and efficiency in electronic designs.

    -
  • Must Release

    "Must Release" is a parameter in electronic components that refers to the condition or requirement under which a specific function or feature of the component is activated or triggered. This parameter is often associated with components that have built-in safety mechanisms or fail-safe features. When the "Must Release" condition is met, the component will release or activate the specified function to ensure proper operation or prevent damage.In simpler terms, "Must Release" indicates the point at which a certain action or response is necessary for the component to function correctly or safely. It serves as a critical threshold that prompts the component to take a specific course of action, such as shutting down, releasing stored energy, or activating a protective mechanism. Understanding the "Must Release" parameter is essential for proper integration and operation of electronic components in various systems and applications.

    -
  • Product Category

    a particular group of related products.

    Allegro MicroSystems
0 Similar Products Remaining

A19200LUBATN-H Overview

2-SIP Module packages contain magnetic position sensor modules. The current drawn by the magnetic position sensors modules could be 16 mA.

A19200LUBATN-H Features

Package / Case: 2-SIP Module
- Series
Operating Temperature: -40°C ~ 150°C (TA)
Supply Voltage: 4V ~ 24V
Frequency: 5 kHz
Operating Supply Current: 16 mA

A19200LUBATN-H Applications

There are a lot of Allegro
A19200LUBATN-H Magnetic Position Sensors Modules applications.


  • White goods
  • Position and limit sensing
  • RPM measurement
  • Flow metering
  • Commutation of brushless DC motors
  • Factory automation
  • Angle sensing
  • Magnetic encoders
  • Industrial process control
  • Rotary applications
A19200LUBATN-H Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "A19200LUBATN-H" in Allegro A19200LUBATN-H.
  • Part Number
  • Manufacturer
  • Package
  • Description