Allegro MicroSystems A1315LLHLX-5-T
Allegro MicroSystems A1315LLHLX-5-T
feed

Allegro MicroSystems A1315LLHLX-5-T

Manufacturer No:

A1315LLHLX-5-T

Utmel No:

97-A1315LLHLX-5-T

Package:

SOT-23W

ECAD Model:

Description:

IC HALL EFFECT SENSOR SOT23W

Quantity:

Unit Price: $0.920591

Ext Price: $0.92

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10894

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.920591

    $0.92

  • 10

    $0.868482

    $8.68

  • 100

    $0.819323

    $81.93

  • 500

    $0.772946

    $386.47

  • 1000

    $0.729194

    $729.19

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A1315LLHLX-5-T information

Specifications
Product Details
Allegro MicroSystems A1315LLHLX-5-T technical specifications, attributes, parameters and parts with similar specifications to Allegro MicroSystems A1315LLHLX-5-T.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23W
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Analog Voltage
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

Description

The A1315LLHLX-5-T from Allegro MicroSystems is a highly reliable and versatile linear magnetic sensor designed for a variety of applications. This surface-mount device (SMD) is part of the company's extensive lineup of magnetic sensors, known for their precision and durability. The A1315LLHLX-5-T is specifically optimized for detecting linear magnetic fields, making it an ideal choice for applications requiring accurate and robust magnetic sensing.

Features

  • Magnetic Sensitivity: The A1315LLHLX-5-T boasts high sensitivity to linear magnetic fields, ensuring accurate detection even in challenging environments.
  • Analog Voltage Output: The sensor provides an analog voltage output, allowing for easy integration into various systems and circuits.
  • Surface Mount Package: The SOT-23W package ensures compactness and ease of mounting on printed circuit boards (PCBs).
  • Tape & Reel Packaging: Conveniently packaged in tape and reel format for efficient handling and assembly.
  • ROHS3 Compliant: Meets the stringent requirements of ROHS3, ensuring compliance with environmental regulations.
  • Active Part Status: The part is actively supported by Allegro MicroSystems, indicating ongoing development and support.

Applications

  1. Primary Applications:
  2. Compass ICs: The A1315LLHLX-5-T is well-suited for use in compass ICs due to its high sensitivity to linear magnetic fields, which is crucial for accurate direction sensing.
  3. Magnetic Field Detection: It can be used in various industrial and consumer applications where detecting linear magnetic fields is essential, such as in robotics, automotive systems, and medical devices.

  4. Secondary Applications:

  5. Proximity Sensors: The sensor can also be used as a proximity sensor in applications where detecting the presence or absence of a magnetic field is necessary.
  6. Positioning Systems: It can be integrated into positioning systems that rely on accurate magnetic field detection.

Alternative Parts

If the A1315LLHLX-5-T is not available or if you need alternative solutions, consider the following parts from Allegro MicroSystems:

  • A1325LLHLX-5-T: This part offers similar specifications but might have slightly different performance characteristics.
  • A1335LLHLX-5-T: This part is designed for more robust applications and may have additional features or improved performance.

Embedded Modules

The A1315LLHLX-5-T is commonly used in various embedded modules designed for specific applications such as:

  • Compass Modules: Many compass modules integrate this sensor to provide accurate direction sensing capabilities.
  • Industrial Control Systems: It is often used in industrial control systems where precise magnetic field detection is required.
  • Automotive Systems: The sensor finds application in automotive systems such as navigation and driver assistance systems.

In summary, the A1315LLHLX-5-T from Allegro MicroSystems is a reliable and versatile linear magnetic sensor ideal for a wide range of applications requiring accurate magnetic field detection. Its compact SOT-23W package, analog voltage output, and ROHS3 compliance make it an excellent choice for various industrial and consumer applications.

A1315LLHLX-5-T Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "A1315LLHLX-5-T" in Allegro MicroSystems A1315LLHLX-5-T.
  • Part Number
  • Manufacturer
  • Package
  • Description