Altech CTL2.5U(I.S)/BU
Altech CTL2.5U(I.S)/BU
feed

Altech CTL2.5U(I.S)/BU

Manufacturer No:

CTL2.5U(I.S)/BU

Manufacturer:

Altech

Utmel No:

116-CTL2.5U(I.S)/BU

Package:

-

ECAD Model:

Description:

Altech Terminal Blocks

Quantity:

Unit Price: $7.243600

Ext Price: $7.24

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.243600

    $7.24

  • 10

    $6.833585

    $68.34

  • 100

    $6.446778

    $644.68

  • 500

    $6.081866

    $3,040.93

  • 1000

    $5.737610

    $5,737.61

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CTL2.5U(I.S)/BU information

Specifications
Altech CTL2.5U(I.S)/BU technical specifications, attributes, parameters and parts with similar specifications to Altech CTL2.5U(I.S)/BU.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    External
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Weight
    837.966544 g
  • RoHS
    Non-Compliant
  • Harmonized Code
  • ECCN
    EAR99
  • Itar Registered
    Unavailable
  • Manufacturer Part Number
    CTL2.5U(I.S)/BU
  • Approvals
    CE, CSA, IEC, UL
  • Manufacturer
    Altech
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Brand
    Altech
  • Type
    Feed-Through, Multi-Level
  • Color
    Blue
  • Subcategory
    Terminal Blocks
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    DIN Rail Terminal Blocks
  • Product Category

    a particular group of related products.

    DIN Rail Terminal Blocks
  • Width
    165.1 mm
  • Height
    114.3 mm
  • Length
    165.1 mm
0 Similar Products Remaining
CTL2.5U(I.S)/BU Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CTL2.5U(I.S)/BU" in Altech CTL2.5U(I.S)/BU.
  • Part Number
  • Manufacturer
  • Package
  • Description