Altech Corporation 32.068
Altech Corporation 32.068
feed

Altech Corporation 32.068

Manufacturer No:

32.068

Manufacturer:

Altech Corporation

Utmel No:

116-32.068

Package:

-

ECAD Model:

Description:

32.068 datasheet pdf and Terminal Blocks - Wire to Board product details from Altech Corporation stock available at Utmel

Quantity:

Unit Price: $6.845623

Ext Price: $6.85

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.845623

    $6.85

  • 10

    $6.458135

    $64.58

  • 100

    $6.092580

    $609.26

  • 500

    $5.747717

    $2,873.86

  • 1000

    $5.422375

    $5,422.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
32.068 information

Specifications
Product Details
Altech Corporation 32.068 technical specifications, attributes, parameters and parts with similar specifications to Altech Corporation 32.068.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    PCB Mount
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyamide (PA)
  • RoHS
    Details
  • Voltage, Rating
    250 V
  • Wire Gauge Min
    22 AWG
  • Wire Gauge Max
    12 AWG
  • Mounting Styles
    PCB Mount
  • Factory Pack QuantityFactory Pack Quantity
    15
  • Manufacturer Part Number
    32.068
  • Approvals
    CSA;UR
  • Harmonized Code
  • ECCN
    EAR99
  • Itar Registered
    Unavailable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Through Hole
  • Number of Positions
    18 Position
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Polyamide
  • Color
    Green
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    5.08 mm
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    16 A
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Through Hole
  • Number of Levels
    1
  • Wire Gauge (Max)

    Wire Gauge (Max) refers to the maximum size of wire that can be accommodated by a particular electronic component, such as a connector or terminal. It indicates the largest diameter of wire that can be securely connected to the component without causing damage or compromising the electrical connection. This parameter is important to consider when selecting components for a project to ensure compatibility with the wire sizes being used. Exceeding the maximum wire gauge could lead to poor connections, overheating, or other issues that may affect the performance and safety of the electronic system.

    12 AWG
  • Wire Gauge (Min)

    Wire Gauge (Min) refers to the minimum thickness or diameter of the wire that can be used with a particular electronic component or device. It is an important parameter to consider when designing or selecting components for a circuit, as using a wire that is too thin may not be able to handle the required current, leading to overheating or even failure. The Wire Gauge (Min) specification ensures that the wire used is capable of carrying the necessary current without causing any issues. It is typically specified in American Wire Gauge (AWG) or metric units, depending on the manufacturer or region.

    22 AWG
  • Number of Poles
    18
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Fixed Terminal Blocks
  • Connection Type

    In electronic components, the parameter "Connection Type" refers to the method used to establish an electrical connection between the component and the circuit or system it is being used in. This parameter describes the physical interface or terminal configuration of the component that allows for the flow of electrical signals or power. Common connection types include through-hole, surface mount, wire leads, solder pads, and various types of connectors.The connection type is an important consideration when selecting electronic components as it determines how the component will be mounted or integrated into the circuit board or system. Different connection types have different advantages and limitations in terms of ease of assembly, reliability, space requirements, and electrical performance. Understanding the connection type of a component is crucial for proper installation and ensuring the overall functionality and performance of the electronic system.

    Screw Clamp
  • Length
    91.44 mm
0 Similar Products Remaining

32.068 Overview

PCB Mount is the type of mounting for the device.

32.068 Features


32.068 Applications

There are a lot of Altech Corporation
32.068 Terminal Blocks applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology