Altech Corporation 8112809
Altech Corporation 8112809
feed

Altech Corporation 8112809

Manufacturer No:

8112809

Manufacturer:

Altech Corporation

Utmel No:

116-8112809

Package:

-

ECAD Model:

Description:

O-RING;PERBUNAN;18.0MM INSIDE DIA.;2.0MM THICKNESS;FITS1200232

Quantity:

Unit Price: $0.280836

Ext Price: $0.28

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 20

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.280836

    $0.28

  • 10

    $0.264940

    $2.65

  • 100

    $0.249943

    $24.99

  • 500

    $0.235796

    $117.90

  • 1000

    $0.222449

    $222.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
8112809 information

Specifications
Product Details
Altech Corporation 8112809 technical specifications, attributes, parameters and parts with similar specifications to Altech Corporation 8112809.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nitrile Butadiene Rubber (NBR)
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Sealing Ring
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Diameter - 0.71 (18.00mm)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

8112809 Sealing Ring from Altech Corporation

The 8112809 Sealing Ring, manufactured by Altech Corporation, is a high-quality accessory designed to provide reliable sealing solutions in various industrial applications. This product is part of the Cables, Wires - Management category and falls under the Accessories subcategory.

Description

The 8112809 Sealing Ring is crafted from Nitrile Butadiene Rubber (NBR), a material known for its excellent resistance to oils, fuels, and other chemicals. This sealing ring features a diameter of 18.00mm, making it versatile for use in a wide range of applications where precise sealing is crucial. The product is ROHS3 compliant, ensuring it meets stringent environmental regulations.

Features

  • Diameter: 18.00mm
  • Material: Nitrile Butadiene Rubber (NBR)
  • RoHS Status: ROHS3 Compliant
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Accessory Type: Sealing Ring

Applications

  1. Primary Applications:
  2. The 8112809 Sealing Ring is primarily used in applications where high chemical resistance and durability are required. It is ideal for sealing connections in industrial equipment, machinery, and automotive systems.

  3. Secondary Applications:

  4. This sealing ring can also be used in medical devices, laboratory equipment, and other environments where precise sealing is necessary to maintain sterility or prevent contamination.

Alternative Parts

If the 8112809 Sealing Ring is not available or if you need an alternative solution, consider the following options: - Part Number: 8112808 (similar diameter but slightly different material properties) - Part Number: 8112807 (different diameter but same material properties)

Embedded Modules

The 8112809 Sealing Ring is commonly used in various embedded modules and systems that require reliable sealing solutions. Some examples include: - Industrial control systems - Automotive electronics - Medical device enclosures - Laboratory equipment

Factory Lead Time

The factory lead time for this product is 5 weeks, ensuring that you can plan your production schedule accordingly.

In summary, the 8112809 Sealing Ring from Altech Corporation offers a robust and reliable solution for sealing applications across multiple industries. Its high-quality NBR material and precise diameter make it an essential component in maintaining the integrity of various systems and equipment.