Altech Corporation CENC16
Altech Corporation CENC16
feed

Altech Corporation CENC16

Manufacturer No:

CENC16

Manufacturer:

Altech Corporation

Utmel No:

116-CENC16

Package:

-

ECAD Model:

Description:

DIN Rail Terminal Blocks Ground Block 25A600V

Quantity:

Unit Price: $0.760166

Ext Price: $0.76

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.760166

    $0.76

  • 10

    $0.717138

    $7.17

  • 100

    $0.676545

    $67.65

  • 500

    $0.638250

    $319.12

  • 1000

    $0.602123

    $602.12

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CENC16 information

Specifications
Altech Corporation CENC16 technical specifications, attributes, parameters and parts with similar specifications to Altech Corporation CENC16.
  • Type
    Parameter
  • RoHS
    Details
  • Voltage, Rating
    600 V
  • Wire Gauge Min
    10 AWG
  • Wire Gauge Max
    4 AWG
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Wire Gauge Range
    10 AWG to 4 AWG
  • Manufacturer Part Number
    CENC16
  • Type of Connection
    1 screw clamp connection
  • Torque
    14 lb-in, 2.0 Nm, 17.5 lb-in
  • Approvals
    CSA, IEC, UL
  • Insulation Materials
    Polyamide 6.6
  • Type
    Wire to Wire
  • Color
    Green / Yellow
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    25 A
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Screw
  • Terminal Width

    The "Terminal Width" parameter in electronic components refers to the physical width of the terminal or connection point on the component where external wires or leads are attached. It is an important specification as it determines the size of the wire that can be connected to the component. The terminal width is typically measured in millimeters or inches and is crucial for ensuring proper electrical connections and compatibility with other components in a circuit. Manufacturers provide this specification to help users select the appropriate wires or connectors for reliable and secure connections.

    9.8 mm
0 Similar Products Remaining
CENC16 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CENC16" in Altech Corporation CENC16.
  • Part Number
  • Manufacturer
  • Package
  • Description