ALTERA 1SG211HN1F43I2VG
ALTERA 1SG211HN1F43I2VG
feed

ALTERA 1SG211HN1F43I2VG

FPGAs Stratix 10 GX FPGAs

Manufacturer No:

1SG211HN1F43I2VG

Manufacturer:

ALTERA

Utmel No:

117-1SG211HN1F43I2VG

Package:

FBGA-1760

ECAD Model:

Description:

850 mV V FPGAs Stratix 10 GX Series FBGA-1760

Quantity:

Unit Price: $15,976.346077

Ext Price: $15,976.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 650

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $15,976.346077

    $15,976.35

  • 10

    $15,451.011680

    $154,510.12

  • 25

    $15,343.606435

    $383,590.16

  • 50

    $15,236.947800

    $761,847.39

  • 100

    $14,923.553183

    $1,492,355.32

  • 500

    $13,856.595342

    $6,928,297.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1SG211HN1F43I2VG information

Specifications
Product Details
ALTERA 1SG211HN1F43I2VG technical specifications, attributes, parameters and parts with similar specifications to ALTERA 1SG211HN1F43I2VG.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    FBGA-1760
  • Moisture Sensitive
    Yes
  • Number of Logic Elements
    2110000 LE
  • Number of I/Os
    688 I/O
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 100 C
  • Supply Voltage-Max
    850 mV
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    12
  • Supply Voltage-Min
    850 mV
  • Mounting Styles
    SMD/SMT
  • Number of Logic Array Blocks - LABs
    263750 LAB
  • Part # Aliases
    986296
  • Manufacturer
    Intel
  • Brand
    Intel / Altera
  • Maximum Operating Frequency
    1 GHz
  • Tradename
    Stratix
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Stratix 10 GX
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Subcategory
    Programmable Logic ICs
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    850 mV
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    28.3 Gb/s
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    FPGA - Field Programmable Gate Array
  • Number of Transceivers
    48 Transceiver
  • Product Category

    a particular group of related products.

    FPGA - Field Programmable Gate Array
0 Similar Products Remaining

1SG211HN1F43I2VG Overview

A FBGA-1760 package contains it, and it is available for download. An FPGA part from the Programmable Logic ICs family. FPGAs belonging to the Stratix 10 GX series are a type of FPGA that belong to the Stratix 10 GX series of FPGAs. A model of this FPGA is contained in Tray for the purpose of saving space. With a 850 mV supply voltage, designers can fully utilize the flexibility of the device. Bringing out high-speed signals and connecting to the real world is done through 48 Transceiver transceivers.

1SG211HN1F43I2VG Features


1SG211HN1F43I2VG Applications

There are a lot of ALTERA
1SG211HN1F43I2VG FPGAs applications.


  • Integrating multiple SPLDs
  • Voice recognition
  • Cryptography
  • Filtering and communication encoding
  • Aerospace and Defense
  • Medical Electronics
  • Audio
  • Automotive
  • Consumer Electronics
  • Distributed Monetary Systems
1SG211HN1F43I2VG Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1SG211HN1F43I2VG" in ALTERA 1SG211HN1F43I2VG.
  • Part Number
  • Manufacturer
  • Package
  • Description