ALTERA EP2AGX45CU17I5G
ALTERA EP2AGX45CU17I5G
feed

ALTERA EP2AGX45CU17I5G

FPGAs Arria II GX FPGAs

Manufacturer No:

EP2AGX45CU17I5G

Manufacturer:

ALTERA

Utmel No:

117-EP2AGX45CU17I5G

Package:

UBGA-358

ECAD Model:

Description:

0.87 V to 0.93 V V FPGAs Arria II GX Series UBGA-358

Quantity:

Unit Price: $934.900460

Ext Price: $934.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 561

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $934.900460

    $934.90

  • 10

    $881.981566

    $8,819.82

  • 100

    $832.058081

    $83,205.81

  • 500

    $784.960454

    $392,480.23

  • 1000

    $740.528730

    $740,528.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EP2AGX45CU17I5G information

Specifications
Product Details
ALTERA EP2AGX45CU17I5G technical specifications, attributes, parameters and parts with similar specifications to ALTERA EP2AGX45CU17I5G.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    UBGA-358
  • Moisture Sensitive
    Yes
  • Number of Logic Elements
    42959 LE
  • Total Memory
    3435 kbit
  • Number of I/Os
    156 I/O
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 100 C
  • Supply Voltage-Max
    0.93 V
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    90
  • Supply Voltage-Min
    0.87 V
  • Mounting Styles
    SMD/SMT
  • Number of Logic Array Blocks - LABs
    1805 LAB
  • Part # Aliases
    999G92
  • Manufacturer
    Intel
  • Brand
    Intel / Altera
  • Tradename
    Arria
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Arria II GX
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Subcategory
    Programmable Logic ICs
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    0.87 V to 0.93 V
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    1.25 Gb/s
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    FPGA - Field Programmable Gate Array
  • Number of Transceivers
    8 Transceiver
  • Product Category

    a particular group of related products.

    FPGA - Field Programmable Gate Array
0 Similar Products Remaining

EP2AGX45CU17I5G Overview

As part of the UBGA-358 package, it is included. The Programmable Logic ICs family of FPGA parts includes this part. It is a type of FPGA that belongs to the Arria II GX series of FPGAs. In order to save space, this FPGA model has been contained in Tray. Its flexibility can be fully utilized when operating with a 0.87 V to 0.93 V supply voltage. Transceivers are used to interface with the real world and bring out high-speed signals.

EP2AGX45CU17I5G Features


EP2AGX45CU17I5G Applications

There are a lot of ALTERA
EP2AGX45CU17I5G FPGAs applications.


  • Bioinformatics
  • Device controllers
  • Software-defined radio
  • Random logic
  • ASIC prototyping
  • Medical imaging
  • Computer hardware emulation
  • Integrating multiple SPLDs
  • Voice recognition
  • Cryptography
EP2AGX45CU17I5G Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "EP2AGX45CU17I5G" in ALTERA EP2AGX45CU17I5G.
  • Part Number
  • Manufacturer
  • Package
  • Description