ALTERA EP4SGX70HF35C3G
ALTERA EP4SGX70HF35C3G
feed

ALTERA EP4SGX70HF35C3G

FPGAs Stratix IV GX FPGAs

Manufacturer No:

EP4SGX70HF35C3G

Manufacturer:

ALTERA

Utmel No:

117-EP4SGX70HF35C3G

Package:

FBGA-1152

ECAD Model:

Description:

950 mV V FPGAs Stratix IV GX Series FBGA-1152

Quantity:

Unit Price: $2,761.145925

Ext Price: $2,761.15

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 523

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2,761.145925

    $2,761.15

  • 10

    $2,670.353893

    $26,703.54

  • 25

    $2,651.791354

    $66,294.78

  • 50

    $2,633.357849

    $131,667.89

  • 100

    $2,579.194759

    $257,919.48

  • 500

    $2,394.795505

    $1,197,397.75

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EP4SGX70HF35C3G information

Specifications
Product Details
ALTERA EP4SGX70HF35C3G technical specifications, attributes, parameters and parts with similar specifications to ALTERA EP4SGX70HF35C3G.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    FBGA-1152
  • Number of Logic Elements
    72600 LE
  • Number of I/Os
    480 I/O
  • Embedded Block RAM - EBR
    6462 kbit
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    950 mV
  • Minimum Operating Temperature
    0 C
  • Factory Pack QuantityFactory Pack Quantity
    24
  • Supply Voltage-Min
    950 mV
  • Mounting Styles
    SMD/SMT
  • Number of Logic Array Blocks - LABs
    2904 LAB
  • Part # Aliases
    999GD2
  • Manufacturer
    Intel
  • Brand
    Intel / Altera
  • Tradename
    Stratix
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Stratix IV GX
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Subcategory
    Programmable Logic ICs
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    950 mV
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    8.5 Gb/s
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    FPGA - Field Programmable Gate Array
  • Number of Transceivers
    24 Transceiver
  • Product Category

    a particular group of related products.

    FPGA - Field Programmable Gate Array
0 Similar Products Remaining

EP4SGX70HF35C3G Overview

The package that contains this software is called FBGA-1152. Part of the Programmable Logic ICs family, this FPGA part is a programmable gate array. There are many types of FPGAs in the Stratix IV GX series, this is one of them. Fpga chips is designed to maximiTraye space efficiency by containing the FPGA model in Tray. Design engineers can fully take advantage of its flexibility when operating at 950 mV supply voltage. There are 24 Transceiver transceivers that bring out high-speed signals and interface with the outside world.

EP4SGX70HF35C3G Features


EP4SGX70HF35C3G Applications

There are a lot of ALTERA
EP4SGX70HF35C3G FPGAs applications.


  • Random logic
  • ASIC prototyping
  • Medical imaging
  • Computer hardware emulation
  • Integrating multiple SPLDs
  • Voice recognition
  • Cryptography
  • Filtering and communication encoding
  • Aerospace and Defense
  • Medical Electronics
EP4SGX70HF35C3G Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "EP4SGX70HF35C3G" in ALTERA EP4SGX70HF35C3G.
  • Part Number
  • Manufacturer
  • Package
  • Description