AMD XC4VLX40-11FFG668I
AMD XC4VLX40-11FFG668I
feed

AMD XC4VLX40-11FFG668I

FPGAs Virtex®-4 LX FPGAs

Manufacturer No:

XC4VLX40-11FFG668I

Manufacturer:

AMD

Utmel No:

126-XC4VLX40-11FFG668I

Package:

668-BBGA, FCBGA

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

FPGAs Virtex®-4 LX Series 668-BBGA, FCBGA

Quantity:

Unit Price: $1,148.865506

Ext Price: $1,148.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 960

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,148.865506

    $1,148.87

  • 10

    $1,111.088497

    $11,110.88

  • 25

    $1,103.364943

    $27,584.12

  • 50

    $1,095.695077

    $54,784.75

  • 100

    $1,073.158743

    $107,315.87

  • 500

    $996.433374

    $498,216.69

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XC4VLX40-11FFG668I information

Specifications
Product Details
AMD XC4VLX40-11FFG668I technical specifications, attributes, parameters and parts with similar specifications to AMD XC4VLX40-11FFG668I.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    668-BBGA, FCBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    668-FCBGA (27x27)
  • Device Logic Units
    41,472
  • Supplier Package
    FCBGA
  • Typical Operating Supply Voltage
    1.2000 V
  • Minimum Operating Supply Voltage
    1.14 V
  • Maximum Number of User I/Os
    448
  • Maximum Operating Supply Voltage
    1.26 V
  • Mounting
    Surface Mount
  • Number of I/Os
    448
  • Package
    Tray
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    XC4VLX40
  • Mfr
    AMD
  • Product Status
    Active
  • Usage Level
    Industrial grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40 to 100 °C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Virtex®-4 LX
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.14V ~ 1.26V
  • Pin Count

    a count of all of the component leads (or pins)

    668
  • Number of Logic Elements/Cells
    41472
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    1769472
  • Number of LABs/CLBs
    4608
  • Screening Level

    In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.

    Industrial
  • Speed Grade

    Speed grade is a specification in electronic components that indicates the maximum operating speed at which the component can reliably function. It is commonly used for integrated circuits, particularly in digital logic devices and programmable logic devices. The speed grade is typically denoted by a number or letter code that correlates to the maximum frequency or propagation delay of the device, influencing its performance in high-speed applications. Components with higher speed grades are capable of faster processing and lower signal delay compared to those with lower grades.

    11
0 Similar Products Remaining

XC4VLX40-11FFG668I Overview

In the package 668-BBGA, FCBGA, this product is provided. The basic building blocks of logic contain 41472 logic elements/cells. By attaching the Surface Mount connector, you can use this FPGA module with your development board. With a supply voltage of 1.14V ~ 1.26V, this device operates with ease. This is a type of FPGA that is part of the Virtex®-4 LX series of FPGAs. Fpga chips is necessary to keep the operating temperature wFpga chipshin -40 to 100 °C when the device is operating. Fpga electronics is worth mentioning that this device provides 1769472 bfpga electronics s of RAM. The FPGA is built as an array of 4608 latches or CLBs. I am going to present you with a device that is equipped with 668 pins. As a supplier, 668-FCBGA (27x27) is responsible for the package of its devices.

XC4VLX40-11FFG668I Features

Up to 1769472 RAM bits

XC4VLX40-11FFG668I Applications

There are a lot of AMD
XC4VLX40-11FFG668I FPGAs applications.


  • Voice recognition
  • Cryptography
  • Filtering and communication encoding
  • Aerospace and Defense
  • Medical Electronics
  • Audio
  • Automotive
  • Consumer Electronics
  • Distributed Monetary Systems
  • Data Center
XC4VLX40-11FFG668I Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "XC4VLX40-11FFG668I" in AMD XC4VLX40-11FFG668I.
  • Part Number
  • Manufacturer
  • Package
  • Description