AMD XCAU25P-1FFVB676E
AMD XCAU25P-1FFVB676E
feed

AMD XCAU25P-1FFVB676E

FPGAs Artix® UltraScale+ FPGAs

Manufacturer No:

XCAU25P-1FFVB676E

Manufacturer:

AMD

Utmel No:

126-XCAU25P-1FFVB676E

Package:

676-BBGA, FCBGA

ECAD Model:

Description:

FPGAs Artix® UltraScale+ Series 676-BBGA, FCBGA

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XCAU25P-1FFVB676E information

Specifications
Product Details
AMD XCAU25P-1FFVB676E technical specifications, attributes, parameters and parts with similar specifications to AMD XCAU25P-1FFVB676E.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    676-BBGA, FCBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    676-FCBGA (27x27)
  • Number of I/Os
    280
  • Package
    Tray
  • Mfr
    AMD
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 100°C (TJ)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Artix® UltraScale+
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    0.825V ~ 0.876V
  • Number of Logic Elements/Cells
    308437
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    11010048
  • Number of LABs/CLBs
    17625
0 Similar Products Remaining

XCAU25P-1FFVB676E Overview

This package is included in the 676-BBGA, FCBGA package and is available for purchase. Logic elements/cells form the fundamental building block of a computer. Using a Surface Mount connector, you can mount this FPGA module on the development board. In order for it to operate, the supply voltage must be 0.825V ~ 0.876V . An FPGA belonging to the Artix® UltraScale+ series is referred to as an FPGA. In order to ensure a safe and efficient operation, it is important to maintain a temperature within 0°C ~ 100°C (TJ) at all times. This device is equipped with 11010048 RAM bits in terms of its RAM si11010048e. An array of 17625 LABs/CLBs is built into the FPGA. Device package 676-FCBGA (27x27) is provided by its supplier.

XCAU25P-1FFVB676E Features

Up to 11010048 RAM bits

XCAU25P-1FFVB676E Applications

There are a lot of AMD
XCAU25P-1FFVB676E FPGAs applications.


  • ASIC prototyping
  • Medical imaging
  • Computer hardware emulation
  • Integrating multiple SPLDs
  • Voice recognition
  • Cryptography
  • Filtering and communication encoding
  • Aerospace and Defense
  • Medical Electronics
  • Audio
XCAU25P-1FFVB676E Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "XCAU25P-1FFVB676E" in AMD XCAU25P-1FFVB676E.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • XCAU25P-2SFVB784IAMD

    784-BFBGA, FCBGA

    FPAG Artix UltraScale Family 308437 Logic Units 308437 Cells 886MHz 16nm Technology 0.85V 784-Pin BGA

  • XCAU25P-2SFVB784EAMD

    784-BFBGA, FCBGA

    FPAG Artix UltraScale Family 308437 Logic Units 308437 Cells 886MHz 16nm Technology 0.85V 784-Pin BGA

  • XCAU25P-1FFVB676EAMD

    676-BBGA, FCBGA

    IC FPGA ARTIX UP 676FCBGA

  • XCAU25P-1SFVB784IAMD

    784-BFBGA, FCBGA

    FPAG Artix UltraScale Family 308437 Logic Units 308437 Cells 645MHz 16nm Technology 0.85V 784-Pin BGA

  • XCAU25P-2FFVB676IAMD

    676-BBGA, FCBGA

    FPAG Artix UltraScale Family 308437 Logic Units 308437 Cells 886MHz 16nm Technology 0.85V 676-Pin BGA

  • XCAU25P-1SFVB784EAMD

    784-BFBGA, FCBGA

    FPAG Artix UltraScale Family 308437 Logic Units 308437 Cells 645MHz 0.85V Technology 0.85V 16nm 784-Pin BGA

  • XCAU25P-L1FFVB676IAMD

    676-BBGA, FCBGA

    FPAG Artix UltraScale Family 308437 Logic Units 308437 Cells 645MHz 16nm Technology 0.85V 676-Pin BGA

  • XCAU25P-L1SFVB784IAMD

    784-BFBGA, FCBGA

    FPAG Artix UltraScale Family 308437 Logic Units 308437 Cells 645MHz 16nm Technology 0.85V 784-Pin BGA

  • XC6SLX45-2FGG484CXilinx Inc.

    484-BBGA

    XILINX XC6SLX45-2FGG484CFPGA

  • XC3S400-4PQG208IXilinx Inc.

    208-BFQFP

    IC FPGA 141 I/O 208QFP