AMD Xilinx XC7V855T-1FFG484I
AMD Xilinx XC7V855T-1FFG484I
feed

AMD Xilinx XC7V855T-1FFG484I

FPGAs FPGAs

Manufacturer No:

XC7V855T-1FFG484I

Manufacturer:

AMD Xilinx

Utmel No:

2773-XC7V855T-1FFG484I

Package:

-

ECAD Model:

Description:

FPGAs

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XC7V855T-1FFG484I information

Specifications
Documents & Media
Product Details
AMD Xilinx XC7V855T-1FFG484I technical specifications, attributes, parameters and parts with similar specifications to AMD Xilinx XC7V855T-1FFG484I.
  • Type
    Parameter
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of Terminals
    484
  • Rohs Code
    Yes
  • Part Life Cycle Code
    Obsolete
  • Ihs Manufacturer
    XILINX INC
  • Part Package Code
    BGA
  • Package Description
    LEAD FREE, FBGA-484
  • Moisture Sensitivity Levels
    4
  • Package Body Material
    PLASTIC/EPOXY
  • Package Code
    BGA
  • Package Shape
    SQUARE
  • Package Style
    GRID ARRAY
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e1
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    Yes
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    245
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    30
  • Pin Count

    a count of all of the component leads (or pins)

    484
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-PBGA-B484
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Programmable Logic Type

    Generally, programmable logic devices can be described as being one of three different types: Simple programmable logic devices (SPLD) Complex programmable logic devices (CPLD) Field programmable logic devices (FPGA).

    FIELD PROGRAMMABLE GATE ARRAY
0 Similar Products Remaining
Download datasheets and manufacturer documentation for AMD Xilinx XC7V855T-1FFG484I.

XC7V855T-1FFG484I - Virtex-7 FPGA Overview

Product Description

The XC7V855T-1FFG484I represents AMD Xilinx's advanced Virtex-7 FPGA technology, delivering exceptional processing capabilities in a compact 484-pin BGA package. This field-programmable gate array combines high-performance logic resources with flexible I/O configurations, making it ideal for demanding applications in telecommunications, aerospace, and high-performance computing systems.

Core Value Propositions:
  • Advanced 28nm process technology for optimal power efficiency
  • High-density logic capacity with integrated DSP blocks
  • Superior signal integrity with 484-pin BGA configuration
  • Industrial-grade reliability for mission-critical applications
  • Comprehensive development ecosystem support
  • Scalable architecture for future design expansion
  • Low-latency processing capabilities
  • Integrated memory controllers and high-speed transceivers
  • RoHS compliant and environmentally conscious design

Technical Specifications

Package Characteristics

Package Type:BGA (Ball Grid Array)
Pin Count:484 pins
Package Description:LEAD FREE, FBGA-484
Package Shape:Square
Terminal Finish:Sn96.5Ag3.0Cu0.5

Thermal & Assembly

Peak Reflow Temperature:245°C
Time at Peak Temperature:30 seconds max
Moisture Sensitivity Level:MSL-4
Surface Mount:Yes
Package Material:Plastic/Epoxy

Compliance & Environmental Standards

RoHS Compliant
✓ Yes
Lead-Free
✓ Yes
REACH Compliance
Not Compliant
Lifecycle Status
Obsolete
Important Notice: This product is marked as obsolete. Please consult with AMD Xilinx for current alternatives and migration paths.

Application Benefits & Use Cases

Primary Applications

High-Performance Computing

Accelerates complex algorithms with parallel processing capabilities, reducing computation time by up to 10x compared to traditional processors.

Telecommunications Infrastructure

Enables real-time signal processing for 5G base stations and network equipment with sub-microsecond latency requirements.

Aerospace & Defense

Provides radiation-tolerant processing for satellite communications and military radar systems with mission-critical reliability.

Industrial Automation

Delivers deterministic control for robotics and manufacturing systems with precise timing and high-speed I/O processing.

Technical Documentation & Resources

Available Documentation

  • Virtex-7 FPGA Data Sheet: Complete electrical and timing specifications
  • Package and Pinout Specifications: Detailed BGA-484 mechanical drawings
  • PCB Design Guidelines: Layout recommendations for optimal signal integrity
  • Thermal Management Guide: Heat dissipation strategies and thermal modeling
  • Programming and Configuration User Guide: JTAG and configuration memory interfaces
  • Migration Guide: Transition paths to current Xilinx FPGA families

Development Tools

  • Vivado Design Suite: Integrated development environment for FPGA design
  • IP Catalog: Pre-verified intellectual property cores
  • Hardware Debug Tools: ChipScope Pro and integrated logic analyzer
  • Simulation Libraries: ModelSim and Questa compatibility

Frequently Asked Questions

What is the maximum operating frequency of the XC7V855T-1FFG484I?

The device supports system clock frequencies up to 741 MHz, with specific performance depending on design complexity and resource utilization. The -1 speed grade indicates standard performance characteristics optimized for balanced power and performance requirements.

How many logic cells and DSP blocks are available in this FPGA?

The Virtex-7 XC7V855T contains approximately 855,000 logic cells and 3,600 DSP48E1 slices, providing substantial computational resources for complex signal processing and arithmetic operations in parallel processing applications.

What are the power consumption characteristics of this device?

Typical power consumption ranges from 2-25W depending on utilization and clock frequency, with advanced power management features including clock gating and voltage scaling to optimize efficiency in battery-powered and thermally constrained applications.

Is this FPGA suitable for high-speed serial communication interfaces?

Yes, the device includes integrated GTX transceivers supporting data rates up to 12.5 Gbps, making it ideal for PCIe Gen3, 10 Gigabit Ethernet, and other high-speed serial protocols commonly used in data center and telecommunications equipment.

What development tools are required for programming this FPGA?

Primary development requires Xilinx Vivado Design Suite with support for Verilog, VHDL, and high-level synthesis. Additional tools include ChipScope for debugging, MIG for memory interface generation, and various IP cores for accelerated development of common functions.

Alternative Products & Migration Path

Recommended Alternatives

Current Generation Options:
  • Kintex UltraScale+ Series: Direct performance upgrade with improved power efficiency
  • Virtex UltraScale+ Series: Enhanced capabilities for high-performance applications
  • Zynq UltraScale+ MPSoCs: Integrated ARM processors for system-on-chip designs
  • Versal ACAP Series: Next-generation adaptive compute acceleration platform

Migration Considerations

When transitioning from the obsolete XC7V855T-1FFG484I, consider pin compatibility, power requirements, and software tool updates. AMD Xilinx provides comprehensive migration guides and design porting assistance to ensure smooth transitions to current product families.

Market Analysis & Supply Chain Status

Obsolescence Notice: This product has reached end-of-life status. Last-time-buy opportunities may be limited, and long-term availability cannot be guaranteed. Immediate design migration to current alternatives is recommended.

Supply Chain Insights

  • Availability: Limited stock through authorized distributors and surplus markets
  • Lead Times: Extended delivery schedules due to obsolete status
  • Pricing Trends: Premium pricing expected due to scarcity
  • Support Status: Technical support available through AMD Xilinx legacy programs

Recommendation: For new designs, evaluate current Xilinx FPGA families that offer superior performance, lower power consumption, and long-term availability. Existing designs should plan migration strategies to ensure continued product support and component availability.

XC7V855T-1FFG484I Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "XC7V855T-1FFG484I" in AMD Xilinx XC7V855T-1FFG484I.
  • Part Number
  • Manufacturer
  • Package
  • Description