ams OSRAM SFH 313 FA-2/3
ams OSRAM SFH 313 FA-2/3
feed

ams OSRAM SFH 313 FA-2/3

Manufacturer No:

SFH 313 FA-2/3

Manufacturer:

ams OSRAM

Utmel No:

146-SFH 313 FA-2/3

Package:

-

ECAD Model:

Description:

Phototransistor; 5mm; λp max: 870nm; 70V; 10°; λd: 740÷1080nm; 200mW

Quantity:

Unit Price: $0.376818

Ext Price: $0.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 273000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.376818

    $0.38

  • 10

    $0.355489

    $3.55

  • 100

    $0.335367

    $33.54

  • 500

    $0.316384

    $158.19

  • 1000

    $0.298475

    $298.48

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SFH 313 FA-2/3 information

Specifications
ams OSRAM SFH 313 FA-2/3 technical specifications, attributes, parameters and parts with similar specifications to ams OSRAM SFH 313 FA-2/3.
  • Type
    Parameter
  • Type of photoelement
    phototransistor
  • LED diameter
    5mm
  • Wavelength of peak sensitivity
    870nm
  • LED lens
    black with IR filter
  • Mounting
    THT
  • Certificates
    RoHS compliant
  • Wavelength

    In electronic components, "wavelength" refers to the distance between two consecutive points of a wave, typically measured from peak to peak or trough to trough. It is a crucial parameter in understanding the behavior of electromagnetic waves and signals in various electronic devices. The wavelength of a signal is inversely proportional to its frequency, meaning that higher frequencies have shorter wavelengths and vice versa. Understanding the wavelength of signals is important for designing and optimizing electronic circuits, antennas, and communication systems.

    740...1080nm
  • Power

    Power in electronic components refers to the rate at which electrical energy is transferred or converted by a device. It is typically measured in watts and can be calculated using the formula Power equals voltage multiplied by current. In circuits, power can represent the energy consumed by devices such as resistors, or the energy output by sources like batteries. Understanding power is crucial for ensuring components operate within safe limits and for designing efficient electronic systems.

    0.2W
0 Similar Products Remaining