Banner Engineering M18-4VPDL-Q8
Banner Engineering M18-4VPDL-Q8
feed

Banner Engineering M18-4VPDL-Q8

Manufacturer No:

M18-4VPDL-Q8

Manufacturer:

Banner Engineering

Utmel No:

261-M18-4VPDL-Q8

Package:

-

ECAD Model:

Description:

M18-4 Series -40°C ~ 70°C 10V ~ 30V

Quantity:

Unit Price: $82.711804

Ext Price: $82.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $82.711804

    $82.71

  • 10

    $78.030004

    $780.30

  • 100

    $73.613211

    $7,361.32

  • 500

    $69.446426

    $34,723.21

  • 1000

    $65.515496

    $65,515.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M18-4VPDL-Q8 information

Specifications
Product Details
Banner Engineering M18-4VPDL-Q8 technical specifications, attributes, parameters and parts with similar specifications to Banner Engineering M18-4VPDL-Q8.
  • Type
    Parameter
  • Package
    Bulk
  • Mfr
    Banner Engineering Corporation
  • Product Status
    Active
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 70 C
  • Minimum Operating Temperature
    - 40 C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 70°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    M18-4
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    10V ~ 30V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    10 VDC to 30 VDC
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    PNP
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    -
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    1.5ms, 1ms
  • Amplifier Type

    Amplifier Type refers to the classification or categorization of amplifiers based on their design, functionality, and characteristics. Amplifiers are electronic devices that increase the amplitude of a signal, such as voltage or current. The type of amplifier determines its specific application, performance capabilities, and operating characteristics. Common types of amplifiers include operational amplifiers (op-amps), power amplifiers, audio amplifiers, and radio frequency (RF) amplifiers. Understanding the amplifier type is crucial for selecting the right component for a particular circuit or system design.

    Photoelectric
  • Adjustment Type

    Adjustment Type refers to the method used to modify the electrical characteristics of electronic components to achieve desired performance. It can encompass various techniques such as tuning, trimming, or calibrating components like resistors, capacitors, and inductors. These adjustments are crucial for optimizing circuit functionality, enhancing accuracy, and ensuring stability in varied operating conditions. The specific adjustment type can impact the precision and reliability of electronic devices in applications ranging from consumer electronics to industrial systems.

    Adjustable, Potentiometer
  • Sensing Distance

    It is the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. (Normally, it is 70 to 80 % of the maximum operation distance.)

    29.528 (750mm)
  • Sensing Method

    The sensing method in electronic components refers to the technique or mechanism used to detect and measure physical phenomena such as temperature, pressure, light, or motion. This includes a variety of technologies such as resistive, capacitive, inductive, and optical sensing methods. The choice of sensing method affects the accuracy, response time, and application suitability of the electronic component. It plays a crucial role in determining how effectively a device can interact with and interpret its environment.

    Diffuse
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Connector
  • Light Source

    an optical transmitter that is paired with an optical receiver, both of which are connected to electrically based devices or systems.

    Red LED
0 Similar Products Remaining

M18-4VPDL-Q8 Overview

When they operate, current sensors can supply 10 VDC to 30 VDC voltage.

M18-4VPDL-Q8 Features

Operating Temperature: -40°C ~ 70°C
Supply Voltage: 10V ~ 30V

M18-4VPDL-Q8 Applications

There are a lot of Banner Engineering
M18-4VPDL-Q8 Current Sensors applications.


  • DC and AC power monitoring
  • Closed-L oop DC- and AC-Current Sensor Modules
  • Leakage Current Sensors
  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
  • AC variable speed drives
  • Static converters for DC motor drives
M18-4VPDL-Q8 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "M18-4VPDL-Q8" in Banner Engineering M18-4VPDL-Q8.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • M186EBanner Engineering

    -

    M186E datasheet pdf and Current Sensors product details from Banner Engineering stock available at Utmel.

  • M186EQBanner Engineering

    -

    EZ-BEAM M18 SERIES: EMITTER;RAN

  • M18C2.0Banner

    -

    M18C2.0 datasheet pdf and Current Sensors product details from Banner stock available at Utmel.

  • M18TB8Banner

    -

    M18TB8 datasheet pdf and Current Sensors product details from Banner stock available at Utmel.

  • M18SN6DBanner

    -

    M18SN6D datasheet pdf and Current Sensors product details from Banner stock available at Utmel.

  • M18SP6RBanner Engineering

    -

    M18SP6R datasheet pdf and Current Sensors product details from Banner Engineering stock available at Utmel.

  • M18TIP8Banner

    -

    M18TIP8 datasheet pdf and Current Sensors product details from Banner stock available at Utmel.

  • M18TB14Banner

    -

    M18TB14 datasheet pdf and Current Sensors product details from Banner stock available at Utmel.

  • M18TB8QBanner Engineering

    -

    M18TB8Q datasheet pdf and Current Sensors product details from Banner Engineering stock available at Utmel.

  • M18SP6DQBanner

    -

    M18SP6DQ datasheet pdf and Current Sensors product details from Banner stock available at Utmel.