Comet America, LP T0211P
Comet America, LP T0211P
feed

Comet America, LP T0211P

Manufacturer No:

T0211P

Manufacturer:

Comet America, LP

Utmel No:

514-T0211P

Package:

-

Datasheet:

T0211P

ECAD Model:

Description:

COMPRESSED AIR RH+T+TDP 0-10V

Quantity:

Unit Price: $693.757537

Ext Price: $693.76

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 643

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $693.757537

    $693.76

  • 10

    $654.488242

    $6,544.88

  • 100

    $617.441738

    $61,744.17

  • 500

    $582.492206

    $291,246.10

  • 1000

    $549.520949

    $549,520.95

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
T0211P information

Specifications
Documents & Media
Product Details
Comet America, LP T0211P technical specifications, attributes, parameters and parts with similar specifications to Comet America, LP T0211P.
  • Type
    Parameter
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -30°C~80°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Box
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Analog
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    Humidity, Temperature
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Comet America, LP T0211P.

Product Description: T0211P Multifunction Sensor

1. Description

The T0211P is a multifunction sensor designed by Comet America, LP, specifically engineered to measure both humidity and temperature. This versatile sensor is ideal for a wide range of applications where accurate monitoring of environmental conditions is crucial. With its robust design and reliable performance, the T0211P offers a compact solution for various industrial and commercial settings.

2. Features

  • Moisture Sensitivity Level (MSL): The T0211P has an MSL rating of 1, indicating unlimited exposure to moisture without affecting its performance.
  • Operating Temperature Range: The sensor operates effectively between -30°C and 80°C, making it suitable for diverse environments.
  • Output Type: The T0211P provides analog output signals, allowing for easy integration into various measurement systems.
  • Packaging: The sensor is packaged in a durable box to ensure safe transportation and storage.
  • Part Status: The T0211P is currently active and available for purchase.
  • RoHS Status: Compliant with ROHS3 standards, ensuring that the product meets stringent environmental regulations.

3. Applications

The T0211P multifunction sensor is primarily used in: - Industrial Automation: Monitoring temperature and humidity levels in manufacturing facilities, warehouses, and other industrial settings. - Climate Control Systems: Ensuring optimal temperature and humidity conditions in HVAC systems. - Agricultural Monitoring: Tracking environmental conditions in greenhouses or agricultural fields to optimize crop growth. - Research Laboratories: Providing accurate data for scientific experiments requiring precise temperature and humidity control.

Secondary applications include: - Home Automation Systems: Integrating with smart home devices to maintain comfortable living conditions. - Medical Facilities: Monitoring temperature and humidity levels in hospitals, clinics, or laboratories.

4. Alternative Parts

For those looking for alternative parts with similar functionalities, consider the following options: - T0212P: A variant of the T0211P with slightly different specifications but similar functionality. - T0213P: Another variant offering additional features such as pressure sensing capabilities.

5. Embedded Modules

The T0211P is commonly used in various embedded modules across different industries: - IoT Devices: Integrated into Internet of Things (IoT) devices for real-time monitoring and control. - Smart Home Devices: Embedded in smart thermostats, humidifiers, and other home automation systems. - Industrial Control Systems: Used in programmable logic controllers (PLCs) for process control applications.

The T0211P multifunction sensor from Comet America, LP, offers a reliable and versatile solution for measuring both humidity and temperature across diverse applications. Its robust design, analog output type, and compliance with ROHS3 standards make it an excellent choice for both industrial and commercial use cases.