Dale 714S-17-3B-150FW72
Dale 714S-17-3B-150FW72
feed

Dale 714S-17-3B-150FW72

Manufacturer No:

714S-17-3B-150FW72

Manufacturer:

Dale

Utmel No:

611-714S-17-3B-150FW72
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
714S-17-3B-150FW72 information

Specifications
Product Details
Dale 714S-17-3B-150FW72 technical specifications, attributes, parameters and parts with similar specifications to Dale 714S-17-3B-150FW72.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Stainless Steel
  • Manufacturer
    Barksdale Control Products
  • Manufacturer Part Number
    714S-17-3B-150FW72
  • Seal
    Yes
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    SPDT
0 Similar Products Remaining

714S-17-3B-150FW72 Overview


714S-17-3B-150FW72 Features


714S-17-3B-150FW72 Applications

There are a lot of Dale
714S-17-3B-150FW72 Current Sensors applications.


  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
  • AC variable speed drives
  • Static converters for DC motor drives
  • Battery supplied applications
  • Uninterruptible Power Supplies(UPS)
  • Switched Mode Power Supplies(SMPS)
  • Power supplies for welding applications