Dale 9048-2-S0031
Dale 9048-2-S0031
feed

Dale 9048-2-S0031

Manufacturer No:

9048-2-S0031

Manufacturer:

Dale

Utmel No:

611-9048-2-S0031
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
9048-2-S0031 information

Specifications
Product Details
Dale 9048-2-S0031 technical specifications, attributes, parameters and parts with similar specifications to Dale 9048-2-S0031.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Manufacturer Part Number
    9048-2-S0031
  • Manufacturer
    Barksdale Control Products
  • Seal
    Yes
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    SPDT
0 Similar Products Remaining

9048-2-S0031 Overview


9048-2-S0031 Features


9048-2-S0031 Applications

There are a lot of Dale
9048-2-S0031 Current Sensors applications.


  • Overcurrent protection
  • DC and AC power monitoring
  • Closed-L oop DC- and AC-Current Sensor Modules
  • Leakage Current Sensors
  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
  • AC variable speed drives
9048-2-S0031 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "9048-2-S0031" in Dale 9048-2-S0031.
  • Part Number
  • Manufacturer
  • Package
  • Description