Dale 96211-BB6-T2-P1Z17
Dale 96211-BB6-T2-P1Z17
feed

Dale 96211-BB6-T2-P1Z17

Manufacturer No:

96211-BB6-T2-P1Z17

Manufacturer:

Dale

Utmel No:

611-96211-BB6-T2-P1Z17
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
96211-BB6-T2-P1Z17 information

Specifications
Product Details
Dale 96211-BB6-T2-P1Z17 technical specifications, attributes, parameters and parts with similar specifications to Dale 96211-BB6-T2-P1Z17.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Brass
  • Seal
    Yes
  • Manufacturer
    Barksdale Control Products
  • Manufacturer Part Number
    96211-BB6-T2-P1Z17
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    SPDT
  • Electrical Connection

    The parameter "Electrical Connection" in electronic components refers to the method by which the component is connected to an electrical circuit or system. It specifies how the component's electrical terminals or leads are designed to be connected to other components or to a power source. The electrical connection can vary depending on the type of component and its intended application, and it is crucial for ensuring proper functionality and performance of the electronic device. Common types of electrical connections include soldering, wire bonding, socket connections, and terminal blocks, among others. Proper understanding and implementation of the electrical connection are essential for reliable operation and efficient electrical performance of electronic components.

    DIN 43650 Connector
0 Similar Products Remaining

96211-BB6-T2-P1Z17 Overview


96211-BB6-T2-P1Z17 Features


96211-BB6-T2-P1Z17 Applications

There are a lot of Dale
96211-BB6-T2-P1Z17 Current Sensors applications.


  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
  • AC variable speed drives
  • Static converters for DC motor drives
  • Battery supplied applications
  • Uninterruptible Power Supplies(UPS)
  • Switched Mode Power Supplies(SMPS)
96211-BB6-T2-P1Z17 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "96211-BB6-T2-P1Z17" in Dale 96211-BB6-T2-P1Z17.
  • Part Number
  • Manufacturer
  • Package
  • Description