Dale CSM15-31-22B
Dale CSM15-31-22B
feed

Dale CSM15-31-22B

Manufacturer No:

CSM15-31-22B

Manufacturer:

Dale

Utmel No:

611-CSM15-31-22B
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
CSM15-31-22B information

Specifications
Product Details
Dale CSM15-31-22B technical specifications, attributes, parameters and parts with similar specifications to Dale CSM15-31-22B.
  • Type
    Parameter
  • Manufacturer Part Number
    CSM15-31-22B
  • Approvals
    CSA, UL
  • Manufacturer
    Barksdale Control Products
  • Seal
    No
  • RoHS
    No
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    SPDT
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    5 A @ 125 VAC
  • Pressure Range

    the maximum pressure the sensor will have to measure.

    75-300 psi
  • Electrical Connection

    The parameter "Electrical Connection" in electronic components refers to the method by which the component is connected to an electrical circuit or system. It specifies how the component's electrical terminals or leads are designed to be connected to other components or to a power source. The electrical connection can vary depending on the type of component and its intended application, and it is crucial for ensuring proper functionality and performance of the electronic device. Common types of electrical connections include soldering, wire bonding, socket connections, and terminal blocks, among others. Proper understanding and implementation of the electrical connection are essential for reliable operation and efficient electrical performance of electronic components.

    DIN 43650 Connector
0 Similar Products Remaining

CSM15-31-22B Overview

Designed for 5 A @ 125 VAC current, the current sensors are capable of measuring.

CSM15-31-22B Features


CSM15-31-22B Applications

There are a lot of Dale
CSM15-31-22B Current Sensors applications.


  • Motor and load control
  • Inverter and H-bridge current measurements
  • Power factor correction
  • Overcurrent protection
  • DC and AC power monitoring
  • Closed-L oop DC- and AC-Current Sensor Modules
  • Leakage Current Sensors
  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
CSM15-31-22B Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CSM15-31-22B" in Dale CSM15-31-22B.
  • Part Number
  • Manufacturer
  • Package
  • Description