Dale D2T-A80SS-P2
Dale D2T-A80SS-P2
feed

Dale D2T-A80SS-P2

Manufacturer No:

D2T-A80SS-P2

Manufacturer:

Dale

Utmel No:

611-D2T-A80SS-P2
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
D2T-A80SS-P2 information

Specifications
Product Details
Dale D2T-A80SS-P2 technical specifications, attributes, parameters and parts with similar specifications to Dale D2T-A80SS-P2.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Seal
    No
  • Manufacturer
    Barksdale Control Products
  • Manufacturer Part Number
    D2T-A80SS-P2
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    SPDT
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC
0 Similar Products Remaining

D2T-A80SS-P2 Overview

For the current sensors, the current is 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC.

D2T-A80SS-P2 Features


D2T-A80SS-P2 Applications

There are a lot of Dale
D2T-A80SS-P2 Current Sensors applications.


  • DC and AC power monitoring
  • Closed-L oop DC- and AC-Current Sensor Modules
  • Leakage Current Sensors
  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
  • AC variable speed drives
  • Static converters for DC motor drives
D2T-A80SS-P2 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "D2T-A80SS-P2" in Dale D2T-A80SS-P2.
  • Part Number
  • Manufacturer
  • Package
  • Description