Dale P1H-B85SS-T
Dale P1H-B85SS-T
feed

Dale P1H-B85SS-T

Manufacturer No:

P1H-B85SS-T

Manufacturer:

Dale

Utmel No:

611-P1H-B85SS-T
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
P1H-B85SS-T information

Specifications
Product Details
Dale P1H-B85SS-T technical specifications, attributes, parameters and parts with similar specifications to Dale P1H-B85SS-T.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Manufacturer
    Barksdale Control Products
  • Manufacturer Part Number
    P1H-B85SS-T
  • Seal
    Yes
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC
0 Similar Products Remaining

P1H-B85SS-T Overview

A 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC current sensor has been designed for a 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC current.

P1H-B85SS-T Features


P1H-B85SS-T Applications

There are a lot of Dale
P1H-B85SS-T Current Sensors applications.


  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
  • AC variable speed drives
  • Static converters for DC motor drives
  • Battery supplied applications
  • Uninterruptible Power Supplies(UPS)
  • Switched Mode Power Supplies(SMPS)
  • Power supplies for welding applications
P1H-B85SS-T Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "P1H-B85SS-T" in Dale P1H-B85SS-T.
  • Part Number
  • Manufacturer
  • Package
  • Description