Dale T96201-BB3-T1-P1
Dale T96201-BB3-T1-P1
feed

Dale T96201-BB3-T1-P1

Manufacturer No:

T96201-BB3-T1-P1

Manufacturer:

Dale

Utmel No:

611-T96201-BB3-T1-P1
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
T96201-BB3-T1-P1 information

Specifications
Product Details
Dale T96201-BB3-T1-P1 technical specifications, attributes, parameters and parts with similar specifications to Dale T96201-BB3-T1-P1.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Plastic
  • Manufacturer Part Number
    T96201-BB3-T1-P1
  • Manufacturer
    Barksdale Control Products
  • Seal
    Yes
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    SPDT
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    5 A @ 125 VAC, 250 VAC
0 Similar Products Remaining

T96201-BB3-T1-P1 Overview

A current sensor is designed for a current of 5 A @ 125 VAC, 250 VAC.

T96201-BB3-T1-P1 Features


T96201-BB3-T1-P1 Applications

There are a lot of Dale
T96201-BB3-T1-P1 Current Sensors applications.


  • Power factor correction
  • Overcurrent protection
  • DC and AC power monitoring
  • Closed-L oop DC- and AC-Current Sensor Modules
  • Leakage Current Sensors
  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
T96201-BB3-T1-P1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "T96201-BB3-T1-P1" in Dale T96201-BB3-T1-P1.
  • Part Number
  • Manufacturer
  • Package
  • Description