Essentra Components FGA-40
Essentra Components FGA-40
feed

Essentra Components FGA-40

Manufacturer No:

FGA-40

Manufacturer:

Essentra Components

Utmel No:

806-FGA-40

Package:

-

ECAD Model:

Description:

Fan gasket Silicone rubber 40 x 40 mm, FGA-40, Richco

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FGA-40 information

Specifications
Documents & Media
Product Details
Product Comparison
Essentra Components FGA-40 technical specifications, attributes, parameters and parts with similar specifications to Essentra Components FGA-40.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Rubber, Silicone
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Richco
  • Published
    2010
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Fan Accessory Type

    Fan Accessory Type in electronic components refers to the specific type or category of accessory that is designed to be used with a fan. This parameter helps users identify and select the appropriate accessory for their fan, such as a fan guard, fan filter, fan speed controller, or mounting bracket. Each type of accessory serves a different purpose in enhancing the performance, efficiency, or safety of the fan system. Understanding the fan accessory type is crucial for ensuring compatibility and optimal functioning of the fan setup.

    Mounting Gasket
  • Fits Fan Size

    The parameter "Fits Fan Size" in electronic components refers to the maximum size of fan that can be installed or mounted on the component. It indicates the compatibility of the component with different fan sizes, ensuring that the fan can be securely attached and effectively cool the component. This specification is important for proper airflow and heat dissipation within the electronic device, as using a fan that is too large or too small may result in inadequate cooling performance or potential damage to the component. Manufacturers provide this information to help users select the appropriate fan size for optimal performance and reliability of the electronic component.

    40mm Sq
  • Length
    1.57 40.0mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components FGA-40.

Product Description: FGA-40 Mounting Gasket by Essentra Components

Description

The FGA-40 Mounting Gasket is a critical accessory designed for thermal management applications, particularly in conjunction with 40mm square fans. Manufactured by Essentra Components, this gasket ensures a secure and efficient mounting solution, providing optimal thermal performance and reliability. Made from high-quality rubber and silicone materials, it offers excellent durability and resistance to various environmental conditions.

Features

  • Fan Accessory Type: The FGA-40 is specifically designed as a mounting gasket, ensuring a snug fit for 40mm square fans.
  • Material: Constructed from durable rubber and silicone, providing excellent sealing properties and resistance to moisture.
  • Moisture Sensitivity Level (MSL): MSL 1 indicates that the component is not sensitive to moisture, making it suitable for use in a wide range of applications.
  • RoHS Compliant: The FGA-40 meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring compliance with environmental regulations.
  • Series: Part of the Richco series, known for its high-quality components designed for thermal management solutions.

Applications

The primary applications of the FGA-40 Mounting Gasket include: - Primary Applications: - Thermal management systems in industrial equipment. - Computer hardware cooling systems. - Automotive cooling systems.

  • Secondary Applications:
  • Medical equipment cooling systems.
  • Aerospace industry thermal management solutions.

Alternative Parts

For those looking for alternative mounting gaskets or similar components, consider the following options: - Alternative Part 1: FGA-30 (for 30mm square fans) - Alternative Part 2: FGA-50 (for 50mm square fans)

Embedded Modules

The FGA-40 Mounting Gasket is commonly used in various embedded modules and systems, including: - Embedded Module 1: Industrial control units. - Embedded Module 2: Server cooling systems. - Embedded Module 3: Automotive infotainment systems.

Conclusion

The FGA-40 Mounting Gasket from Essentra Components is an essential accessory for any thermal management system requiring a secure and reliable mounting solution. Its robust construction, compliance with environmental regulations, and wide range of applications make it an ideal choice for various industries.

The three parts on the right have similar specifications to Essentra Components & FGA-40.
FGA-40 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "FGA-40" in Essentra Components FGA-40.
  • Part Number
  • Manufacturer
  • Package
  • Description