Everlight Electronics Co Ltd EACLSST3227A2
Everlight Electronics Co Ltd EACLSST3227A2
feed

Everlight Electronics Co Ltd EACLSST3227A2

Manufacturer No:

EACLSST3227A2

Utmel No:

821-EACLSST3227A2

Package:

1210 (3225 Metric)

ECAD Model:

Description:

SMD COLOR LIGHT SENSOR (RED)

Quantity:

Unit Price: $0.382037

Ext Price: $0.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.382037

    $0.38

  • 10

    $0.360412

    $3.60

  • 100

    $0.340012

    $34.00

  • 500

    $0.320766

    $160.38

  • 1000

    $0.302609

    $302.61

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EACLSST3227A2 information

Specifications
Documents & Media
Product Details
Everlight Electronics Co Ltd EACLSST3227A2 technical specifications, attributes, parameters and parts with similar specifications to Everlight Electronics Co Ltd EACLSST3227A2.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1210 (3225 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EACLSST3227
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8541.40.80.00
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Everlight Electronics Co Ltd EACLSST3227A2.

Product Description: Everlight EACLSST3227A2 Color Sensor

1. Description

The Everlight EACLSST3227A2 is a high-performance color sensor designed to accurately detect and measure various colors in a wide range of applications. Manufactured by Everlight Electronics Co., Ltd., this sensor is part of the EACLSST3227 series, known for its reliability and precision. With its compact 1210 (3225 Metric) package, the EACLSST3227A2 offers a versatile solution for color detection in industrial, automotive, and consumer electronics.

2. Features

  • Moisture Sensitivity Level (MSL): The EACLSST3227A2 has an MSL rating of 3, indicating that it can withstand exposure to moisture for up to 168 hours without compromising its performance.
  • Operating Temperature Range: This color sensor operates effectively within a broad temperature range of -40°C to 85°C, making it suitable for use in diverse environmental conditions.
  • ROHS3 Compliance: The device is fully compliant with ROHS3 regulations, ensuring it meets stringent environmental standards.
  • Active Part Status: The EACLSST3227A2 is currently an active part, indicating ongoing production and availability.

3. Applications

The primary applications of the Everlight EACLSST3227A2 include: - Industrial Automation: For color detection in manufacturing processes. - Automotive Systems: In vehicle lighting systems and color recognition applications. - Consumer Electronics: In smart home devices, gaming consoles, and other electronic products requiring color sensing capabilities.

Secondary applications include: - Medical Devices: For color-coded medical supplies and diagnostic equipment. - Agricultural Technology: In precision farming systems for crop monitoring based on color changes.

4. Alternative Parts

While the EACLSST3227A2 is a unique component due to its specific features and performance characteristics, some alternative parts that might be considered include: - Everlight EACLSST3227A1 (slightly different specifications) - Other color sensors from manufacturers like Vishay or OSRAM

5. Embedded Modules

The Everlight EACLSST3227A2 can be integrated into various embedded modules for enhanced functionality: - Industrial control systems - Automotive infotainment systems - Smart home automation modules

Summary

The Everlight EACLSST3227A2 color sensor offers robust performance across a wide range of operating conditions while adhering to stringent environmental regulations. Its compact design makes it an ideal choice for integration into various electronic systems requiring precise color detection capabilities.