FH (Guangdong Fenghua Advanced Tech) CBW322513U181T
FH (Guangdong Fenghua Advanced Tech) CBW322513U181T
feed

FH (Guangdong Fenghua Advanced Tech) CBW322513U181T

Manufacturer No:

CBW322513U181T

Utmel No:

42-CBW322513U181T

Package:

-

ECAD Model:

Description:

±25% 180Ω@100MHz 1210 Ferrite Beads ROHS
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
CBW322513U181T information

Specifications
Documents & Media
FH (Guangdong Fenghua Advanced Tech) CBW322513U181T technical specifications, attributes, parameters and parts with similar specifications to FH (Guangdong Fenghua Advanced Tech) CBW322513U181T.
  • Type
    Parameter
  • RoHS
    true
  • Circuits
    1
  • Package
    Tape & Reel (TR)
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±25%
  • Impedance @ Frequency

    Impedance @ Frequency in electronic components refers to the measurement of a component's impedance at a specific frequency. Impedance is a complex quantity that combines resistance and reactance, and it varies with frequency due to the influence of both inductive and capacitive elements within the component.

    180Ω@100MHz
0 Similar Products Remaining
Download datasheets and manufacturer documentation for FH (Guangdong Fenghua Advanced Tech) CBW322513U181T.