Hammond Manufacturing 1760L
Hammond Manufacturing 1760L
feed

Hammond Manufacturing 1760L

Manufacturer No:

1760L

Utmel No:

1038-1760L

Package:

-

ECAD Model:

Description:

TRANSFORMER TUBE GUITAR AMP

Quantity:

Unit Price: $77.282673

Ext Price: $77.28

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $77.282673

    $77.28

  • 10

    $72.908182

    $729.08

  • 100

    $68.781304

    $6,878.13

  • 500

    $64.888022

    $32,444.01

  • 1000

    $61.215116

    $61,215.12

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1760L information

Specifications
Documents & Media
Hammond Manufacturing 1760L technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing 1760L.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Chassis Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Weight
    0.625lb 283.5g
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    1760
  • Published
    2009
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    4.050Lx3.150W 102.87mmx80.01mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Wire Leads
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Wire Leads
  • Frequency Range

    A continuous range or spectrum of frequencies that extends from one limiting frequency to another.

    70Hz~15kHz
  • Insertion Loss (dB)

    Insertion Loss (dB) is a parameter used to measure the amount of signal loss that occurs when a component is inserted into a transmission line or circuit. It is typically expressed in decibels (dB) and represents the difference in signal power before and after the insertion of the component. A higher insertion loss value indicates greater signal attenuation or reduction in signal strength. Insertion loss is an important consideration in electronic components such as filters, amplifiers, and connectors, as it can impact the overall performance and efficiency of a system. Minimizing insertion loss is often a key design goal to ensure optimal signal integrity and transmission quality.

    1 dB
  • Transformer Type

    A variety of types of electrical transformer are made for different purposes. Despite their design differences, the various types employ the same basic principle as discovered in 1831 by Michael Faraday, and share several key functional parts.

    Push-Pull Audiophile, Ultra-Linear - Tube Output
  • Turns Ratio - Primary:Secondary

    The parameter "Turns Ratio - Primary:Secondary" in electronic components refers to the ratio of the number of turns in the primary winding to the number of turns in the secondary winding of a transformer or inductor. It is a crucial specification that determines the voltage transformation capability of the component. A higher turns ratio results in a higher voltage output relative to the input, while a lower turns ratio results in a lower voltage output. This parameter is essential for designing and selecting transformers and inductors for various applications, such as voltage regulation, impedance matching, and signal isolation.

    31.16:1
  • Impedance - Primary (Ω)

    Impedance - Primary (Ω) refers to the measure of opposition that a circuit component, such as a coil, transformer, or other inductive devices, presents to alternating current (AC) at its primary winding. It is expressed in ohms and encompasses both resistance and reactance, which includes inductive and capacitive effects. This parameter is crucial for determining how efficiently the component can transfer electrical energy from the source to the load. Higher impedance values typically indicate lower current flow for a given voltage.

    4.2kCT
  • Frequency Response

    Frequency Response describes the range of frequencies or musical tones a component can reproduce. Frequency response measures if and how well a particular audio component reproduces all of these audible frequencies and if it makes any changes to the signal on the way through.

    ±1dB
  • Impedance - Secondary (Ω)

    Impedance - Secondary (Ω) is a parameter that refers to the opposition that an electronic component presents to the flow of alternating current in its secondary circuit. It is measured in ohms (Ω) and indicates the total opposition to the flow of current, including resistance, inductance, and capacitance. The impedance of the secondary circuit is crucial in determining the performance and behavior of the component in a circuit, especially in applications involving transformers, antennas, and filters. Understanding the impedance of the secondary circuit helps in designing and optimizing electronic systems for efficient operation and desired functionality.

    4 8 16
  • DC Resistance (DCR) - Primary

    DC Resistance (DCR) - Primary refers to the measure of resistance in the primary winding of an inductor or transformer when a direct current (DC) is applied. It indicates how much opposition there is to the flow of current in the primary coil, affecting the efficiency and performance of the component. Lower DCR values typically result in less power loss and better efficiency in energy transfer. DCR is an important parameter in power supplies, audio equipment, and other electronic circuits where inductive components are used.

    46.48Ohm 51.04Ohm
  • DC Resistance (DCR) - Secondary

    DC Resistance (DCR) - Secondary refers to the electrical resistance measured across the secondary winding of a transformer or inductor when direct current is applied. This parameter indicates how much resistance the secondary winding presents to DC, affecting the efficiency of power transfer and the amount of heat generated during operation. A lower DCR signifies better conductivity and efficiency, while a higher DCR can result in power losses and reduced performance. It is an important factor in determining the overall effectiveness of transformers and inductors in various electronic applications.

    252mOhm 480mOhm 714mOhm
  • Power Level

    Power level in electronic components refers to the amount of electrical power that the component can handle or dissipate without being damaged. It is typically measured in watts and indicates the maximum power that the component can safely handle under normal operating conditions. Understanding the power level of electronic components is crucial for designing circuits and systems to ensure that the components are not subjected to power levels that exceed their ratings, which could lead to overheating, malfunction, or permanent damage. It is important to consider the power level when selecting components to ensure they are suitable for the intended application and operating conditions.

    60W
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    3.193 81.10mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing 1760L.