Hammond Manufacturing RMS193BK1
Hammond Manufacturing RMS193BK1
feed

Hammond Manufacturing RMS193BK1

Manufacturer No:

RMS193BK1

Utmel No:

1038-RMS193BK1

Package:

-

Datasheet:

RMS Series

ECAD Model:

Description:

Racks & Rack Cabinet Accessories 3 IN 1 MULTI SHELF

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RMS193BK1 information

Specifications
Documents & Media
Product Details
Product Comparison
Hammond Manufacturing RMS193BK1 technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing RMS193BK1.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Rack
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Metal, Steel
  • Weight
    30.700039kg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RMS
  • Published
    2014
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    18.750Lx17.500W x 4.880 H 476.25mmx444.50mmx123.95mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Shelf, Sliding
  • Color
    Black
  • Ventilation

    Ventilation in electronic components refers to the design and management of airflow around devices to dissipate heat generated during operation. Proper ventilation ensures that components remain within acceptable temperature limits, preventing overheating that could lead to failure. This can be achieved through passive means, such as heat sinks and optimized spacing, or active methods like fans and cooling systems. Effective ventilation is crucial for maintaining the reliability and longevity of electronic systems.

    Vented
  • Height
    123.952mm
  • Length
    476.25mm
  • Width
    444.5mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing RMS193BK1.

Product Description

Description

The RMS193BK1 is a high-quality, black-colored rack component designed by Hammond Manufacturing. This product is part of the RMS series and is specifically engineered to meet the needs of various industrial and commercial applications. The RMS193BK1 is constructed from durable metal and steel, ensuring robustness and longevity in demanding environments.

Features

  • Material and Construction: Made from high-grade metal and steel, providing excellent durability.
  • Color: Available in a sleek black finish.
  • Dimensions: Measuring 476.25mm in length, 444.5mm in width, and 123.95mm in height.
  • Mounting Type: Designed for easy rack mounting.
  • Ventilation: Equipped with ventilation features to maintain optimal airflow.
  • Weight: Weighs approximately 30.7 kg, making it easy to handle and install.
  • Compliance: Compliant with ROHS3 standards and does not contain any SVHC substances.

Applications

The RMS193BK1 is primarily designed for use in: 1. Server Racks: Ideal for data centers and server rooms where reliable storage solutions are crucial. 2. Industrial Automation: Used in control panels and automation systems where space efficiency is key. 3. Networking Equipment: Supports various networking devices such as routers, switches, and firewalls.

Secondary applications include: 1. Audio Equipment: Can be used in professional audio setups requiring sturdy shelving solutions. 2. Medical Equipment: Suitable for medical device storage in healthcare facilities.

Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options: 1. RMS192BK1: A slightly smaller version of the RMS193BK1 with dimensions 18.750L x 17.500W x 4.880H inches. 2. RMS194BK1: A larger version with dimensions 18.750L x 17.500W x 6.000H inches.

Embedded Modules

The RMS193BK1 is commonly used in various embedded systems including: 1. Industrial Control Systems: Integrated into control panels for monitoring and controlling industrial processes. 2. Networking Systems: Used in network infrastructure setups to organize and manage network devices efficiently. 3. Audio/Video Systems: Incorporated into professional audio/video setups for organizing equipment racks.

Summary

The RMS193BK1 from Hammond Manufacturing offers a reliable and versatile rack component solution that meets the demands of both industrial and commercial applications. Its robust construction, ventilation features, and compliance with ROHS3 standards make it an excellent choice for various embedded systems requiring durable shelving solutions.


This description provides a comprehensive overview of the product's features, applications, alternative parts, and embedded modules while highlighting its key benefits and specifications.

The three parts on the right have similar specifications to Hammond Manufacturing & RMS193BK1.
RMS193BK1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "RMS193BK1" in Hammond Manufacturing RMS193BK1.
  • Part Number
  • Manufacturer
  • Package
  • Description