HARTING 9457011576
HARTING 9457011576
feed

HARTING 9457011576

Manufacturer No:

9457011576

Manufacturer:

HARTING

Utmel No:

1052-9457011576

Package:

-

ECAD Model:

Description:

Ethernet Cables / Networking Cables Han 3A Metal RJ45 to IP20 RJ45 Cable Assembly
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
9457011576 information

Specifications
HARTING 9457011576 technical specifications, attributes, parameters and parts with similar specifications to HARTING 9457011576.
  • Type
    Parameter
  • Type
    Cat 6a
  • Wire Gauge - AWG

    Wire Gauge - AWG (American Wire Gauge) is a standardized system used to measure the diameter of electrical wire. It is commonly used in electronic components to specify the size of wire needed for a particular application. The AWG number indicates the wire's diameter, with lower numbers representing thicker wires and higher numbers representing thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and overall performance in electronic circuits.

    26 AWG
0 Similar Products Remaining