Honeywell Sensing and Productivity Solutions 3100 01890003
Honeywell Sensing and Productivity Solutions 3100 01890003
feed

Honeywell Sensing and Productivity Solutions 3100 01890003

Manufacturer No:

3100 01890003

Utmel No:

1114-3100 01890003

Package:

-

ECAD Model:

Description:

3100 Switching Cycles: 5K 3A 240V 7A 30V - AC 7A 30V - DC

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3100 01890003 information

Specifications
Documents & Media
Product Details
Honeywell Sensing and Productivity Solutions 3100 01890003 technical specifications, attributes, parameters and parts with similar specifications to Honeywell Sensing and Productivity Solutions 3100 01890003.
  • Type
    Parameter
  • Factory Lead Time
    35 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    3100
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Switching Cycles

    Switching cycles refer to the number of times an electronic component, such as a transistor or a relay, can be turned on and off before it reaches the end of its operational life. This parameter is important in determining the reliability and durability of the component in various applications. Components with a higher switching cycle rating are generally more robust and can withstand frequent switching operations without degradation in performance. Manufacturers provide this specification to help users understand the limitations and expected lifespan of the component under typical operating conditions. It is essential to consider the switching cycles when designing circuits or systems that require frequent switching to ensure the longevity and reliability of the electronic components.

    5K
  • Current Rating - AC

    Current Rating - AC refers to the maximum alternating current that an electronic component can safely carry without overheating or failing. This rating is critical for ensuring the component operates reliably within its designed specifications under AC conditions. Exceeding this rating can lead to damage or reduced lifespan of the component. The rating is typically expressed in amperes and depends on factors such as temperature, frequency, and application context.

    3A 240V 7A 30V
  • Current Rating - DC

    Current Rating - DC refers to the maximum continuous direct current a component can safely handle without overheating or sustaining damage under specified conditions. This rating is critical for ensuring reliable operation in electronic circuits, as exceeding it can lead to failure or reduced lifespan of the component. Manufacturers typically define this parameter based on factors like temperature and ambient conditions. It is essential for designers to consider this rating to prevent overcurrent situations in their applications.

    7A 30V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Honeywell Sensing and Productivity Solutions 3100 01890003.

3100 01890003 Overview


3100 01890003 Features

3100 Series
Current Rating - AC: 3A 240V 7A 30V
Current Rating - DC: 7A 30V

3100 01890003 Applications

There are a lot of Honeywell Sensing and Productivity Solutions
3100 01890003 Mechanical Temperature Sensors applications.


  • Room heaters
  • Hot gas heaters
  • PPCs
  • Amplifiers
  • Motors
  • HDDs
  • FDDs
  • General appliances
  • Temperature detection
  • Overheat monitoring of electric appliances
3100 01890003 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "3100 01890003" in Honeywell Sensing and Productivity Solutions 3100 01890003.
  • Part Number
  • Manufacturer
  • Package
  • Description