IDEC US30-PR-5-N23-VH
IDEC US30-PR-5-N23-VH
feed

IDEC US30-PR-5-N23-VH

Proximity Sensors

Manufacturer No:

US30-PR-5-N23-VH

Manufacturer:

IDEC

Utmel No:

1178-US30-PR-5-N23-VH

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $584.854581

Ext Price: $584.85

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 924

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $584.854581

    $584.85

  • 10

    $551.749605

    $5,517.50

  • 100

    $520.518495

    $52,051.85

  • 500

    $491.055184

    $245,527.59

  • 1000

    $463.259608

    $463,259.61

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
US30-PR-5-N23-VH information

Specifications
Product Details
IDEC US30-PR-5-N23-VH technical specifications, attributes, parameters and parts with similar specifications to IDEC US30-PR-5-N23-VH.
  • Type
    Parameter
  • Material housing
    Aluminium
  • Locking mechanism
    Double locking levers
  • Degree of protection (IP), mounted
    IP67
  • Inflammability class of insulation material according to with UL94
    Other
  • Manufacturer Part Number
    US30-PR-5-N23-VH
  • Manufacturer
    IDEC
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Brand
    IDEC
  • Subcategory
    Sensors
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    93
  • Product Category

    a particular group of related products.

    Proximity Sensors
  • UV resistant

    UV resistant is a parameter that refers to the ability of electronic components to withstand exposure to ultraviolet (UV) radiation without degrading or experiencing performance issues. UV radiation from sources such as sunlight can cause damage to materials over time, leading to discoloration, cracking, or loss of functionality in electronic components. Components that are UV resistant are designed to have protective coatings or materials that can shield them from the harmful effects of UV radiation, ensuring their longevity and reliability in outdoor or high-exposure environments. Testing for UV resistance is often conducted to evaluate the durability and performance of electronic components in various applications where exposure to UV radiation is a concern.

    Yes
  • Width
    43
  • Height
    30
0 Similar Products Remaining

US30-PR-5-N23-VH Overview


US30-PR-5-N23-VH Features


US30-PR-5-N23-VH Applications

There are a lot of IDEC
US30-PR-5-N23-VH Proximity Sensors applications.


  • Tablets
  • Notebooks
  • Wearables
  • Contact less switching
  • Office automation equipment
  • Home appliances
  • Lighting
  • Display products
  • Air-conditioners
  • TV