pid_58092280_06139564b9758212620ee628b80affe6.pdf  Pinout Diagram_1
pid_58092280_06139564b9758212620ee628b80affe6.pdf  Pinout Diagram_1
pid_58092280_06139564b9758212620ee628b80affe6.pdf Outline Dimensions_1
feed

Infineon TLE4971A050T5UE0001XUMA1

Manufacturer No:

TLE4971A050T5UE0001XUMA1

Manufacturer:

Infineon

Utmel No:

1211-TLE4971A050T5UE0001XUMA1

Package:

TISON-8-6

ECAD Model:

Description:

Current Sense Sensor

Quantity:

Unit Price: $3.707762

Ext Price: $3.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2390

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.707762

    $3.71

  • 10

    $3.497889

    $34.98

  • 100

    $3.299895

    $329.99

  • 500

    $3.113108

    $1,556.55

  • 1000

    $2.936895

    $2,936.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TLE4971A050T5UE0001XUMA1 information

Specifications
Documents & Media
Product Details
Infineon TLE4971A050T5UE0001XUMA1 technical specifications, attributes, parameters and parts with similar specifications to Infineon TLE4971A050T5UE0001XUMA1.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TISON-8-6
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Minimum Operating Temperature
    - 40 C
  • Type
    Current Sensor
  • Subcategory
    Sensors
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    18 mA
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3 V
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    700 ns
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Current Sensors
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    Current Sense
  • Width
    8 mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon TLE4971A050T5UE0001XUMA1.

TLE4971A050T5UE0001XUMA1 Overview

The current sensors are put into TISON-8-6 packages for safety protection. The current for which the current sensors have been designed is 18 mA. The current sensors could supply 3.3 V voltage when they operate.

TLE4971A050T5UE0001XUMA1 Features

Sensor Type: Current Sense
TISON-8-6 Package

TLE4971A050T5UE0001XUMA1 Applications

There are a lot of Infineon
TLE4971A050T5UE0001XUMA1 Current Sensors applications.


  • Motor and load control
  • Inverter and H-bridge current measurements
  • Power factor correction
  • Overcurrent protection
  • DC and AC power monitoring
  • Closed-L oop DC- and AC-Current Sensor Modules
  • Leakage Current Sensors
  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
TLE4971A050T5UE0001XUMA1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TLE4971A050T5UE0001XUMA1" in Infineon TLE4971A050T5UE0001XUMA1.
  • Part Number
  • Manufacturer
  • Package
  • Description