pid_5397955_077fee02a63af1f1caa411ca0b7e0ea1.pdf  Pinout Diagram_1
pid_5397955_077fee02a63af1f1caa411ca0b7e0ea1.pdf  Pinout Diagram_1
pid_5397955_077fee02a63af1f1caa411ca0b7e0ea1.pdf  Pinout Diagram_2
feed

Infineon Technologies TLE5046ICAKLRHALA1

Manufacturer No:

TLE5046ICAKLRHALA1

Utmel No:

1211-TLE5046ICAKLRHALA1

Package:

-

ECAD Model:

Description:

IC HALL SENSOR LINEAR SSO-2

Quantity:

Unit Price: $1.822383

Ext Price: $1.82

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 45

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.822383

    $1.82

  • 10

    $1.719229

    $17.19

  • 100

    $1.621914

    $162.19

  • 500

    $1.530107

    $765.05

  • 1000

    $1.443498

    $1,443.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TLE5046ICAKLRHALA1 information

Specifications
Documents & Media
Product Details
Infineon Technologies TLE5046ICAKLRHALA1 technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies TLE5046ICAKLRHALA1.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Box (TB)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q100
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    ANALOG CIRCUIT
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon Technologies TLE5046ICAKLRHALA1.

Product Description: TLE5046ICAKLRHALA1

1. Description

The TLE5046ICAKLRHALA1 is a highly reliable and versatile magnetic sensor designed by Infineon Technologies. This analog IC is part of the Automotive series, specifically engineered to meet the stringent requirements of the automotive industry as per AEC-Q100 standards. The TLE5046ICAKLRHALA1 is a linear magnetic sensor that can be used for various applications including compass functionality, making it an essential component in navigation systems.

2. Features

  • High Sensitivity: The TLE5046ICAKLRHALA1 offers high sensitivity, ensuring accurate detection of magnetic fields.
  • Low Power Consumption: Designed with low power consumption in mind, this IC is ideal for battery-powered devices.
  • Robust Design: Built with robust construction, it can withstand harsh environmental conditions.
  • Compass Functionality: Equipped with advanced algorithms, it provides reliable compass readings.
  • Analog Output: Offers an analog output signal for easy integration into various systems.

3. Applications

Primary Applications:
  1. Automotive Navigation Systems: The TLE5046ICAKLRHALA1 is primarily used in automotive navigation systems to provide accurate compass readings.
  2. Industrial Automation: Its high sensitivity and robust design make it suitable for industrial automation applications where precise magnetic field detection is crucial.
Secondary Applications:
  1. Consumer Electronics: Can be used in consumer electronics such as smartwatches and fitness trackers for orientation and navigation.
  2. Aerospace & Defense: Due to its reliability and accuracy, it finds secondary use in aerospace and defense applications where precise navigation is critical.

4. Alternative Parts

While the TLE5046ICAKLRHALA1 is a highly specialized component, there are alternative parts that can be considered based on specific requirements:

  1. TLE4998: Another magnetic sensor from Infineon Technologies with similar features but slightly different specifications.
  2. AK8975A: A magnetic sensor from AKM that offers comparable performance but with different packaging options.

5. Embedded Modules

The TLE5046ICAKLRHALA1 is often used in conjunction with other components to form complete modules for specific applications:

  1. GPS Navigation Modules: Often embedded in GPS navigation modules to enhance location accuracy through magnetic field detection.
  2. Smart Sensor Modules: Used in smart sensor modules designed for industrial automation and IoT applications.

Conclusion

The TLE5046ICAKLRHALA1 from Infineon Technologies is a reliable and versatile magnetic sensor ideal for automotive navigation systems and industrial automation applications due to its high sensitivity, low power consumption, and robust design. Its ROHS3 compliance ensures environmental sustainability while meeting AEC-Q100 standards for automotive use cases. With alternative parts available based on specific requirements and its common use in embedded modules, this IC remains a top choice for various magnetic field detection needs.

TLE5046ICAKLRHALA1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TLE5046ICAKLRHALA1" in Infineon Technologies TLE5046ICAKLRHALA1.
  • Part Number
  • Manufacturer
  • Package
  • Description