Intel 5SGXEA4K2F35C2LN
Intel 5SGXEA4K2F35C2LN
feed

Intel 5SGXEA4K2F35C2LN

FPGAs Stratix® V GX FPGAs

Manufacturer No:

5SGXEA4K2F35C2LN

Manufacturer:

Intel

Utmel No:

1234-5SGXEA4K2F35C2LN

Package:

1152-BBGA, FCBGA

ECAD Model:

Description:

3.6mm mm FPGAs Stratix® V GX Series 1152-BBGA, FCBGA 1mm mm

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
5SGXEA4K2F35C2LN information

Specifications
Documents & Media
Product Details
Intel 5SGXEA4K2F35C2LN technical specifications, attributes, parameters and parts with similar specifications to Intel 5SGXEA4K2F35C2LN.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1152-BBGA, FCBGA
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of I/Os
    432
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~85°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Stratix® V GX
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    0.82V~0.88V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    0.85V
  • Terminal Pitch

    The center distance from one pole to the next.

    1mm
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    5SGXEA4
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-PBGA-B1152
  • Number of Outputs
    432
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Power Supplies

    an electronic circuit that converts the voltage of an alternating current (AC) into a direct current (DC) voltage.?

    0.851.52.52.5/31.2/3V
  • Number of Inputs
    432
  • Organization

    In the context of electronic components, the parameter "Organization" typically refers to the arrangement or structure of the internal components within a device or system. It can describe how various elements such as transistors, resistors, capacitors, and other components are physically arranged and interconnected on a circuit board or within a semiconductor chip.The organization of electronic components plays a crucial role in determining the functionality, performance, and efficiency of a device. It can impact factors such as signal propagation, power consumption, thermal management, and overall system complexity. Engineers carefully design the organization of components to optimize the operation of electronic devices and ensure reliable performance.Different types of electronic components may have specific organizational requirements based on the intended application and design considerations. For example, integrated circuits may have a highly compact and intricate organization to maximize functionality within a small footprint, while larger electronic systems may have a more modular and distributed organization to facilitate maintenance and scalability.

    15850 CLBS
  • Programmable Logic Type

    Generally, programmable logic devices can be described as being one of three different types: Simple programmable logic devices (SPLD) Complex programmable logic devices (CPLD) Field programmable logic devices (FPGA).

    FIELD PROGRAMMABLE GATE ARRAY
  • Number of Logic Elements/Cells
    420000
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    37888000
  • Number of LABs/CLBs
    158500
  • Length
    35mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    3.6mm
  • Width
    35mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Intel 5SGXEA4K2F35C2LN - Stratix V GX FPGA Overview

Product Description

The Intel 5SGXEA4K2F35C2LN represents a high-performance Field Programmable Gate Array from the acclaimed Stratix V GX series, delivering exceptional processing capabilities for demanding applications. This advanced FPGA combines 420,000 logic elements with 37.9 Mbits of embedded RAM, making it ideal for high-bandwidth data processing, signal processing, and complex algorithm implementation in commercial and industrial environments.

Core Value Propositions:
  • Ultra-high logic density with 420K logic elements for complex design implementation
  • Extensive I/O capability with 432 configurable pins for versatile connectivity
  • Advanced 28nm process technology ensuring optimal power efficiency
  • Industrial-grade temperature range (0°C to 85°C) for robust operation
  • High-speed embedded memory architecture with 37.9 Mbits total capacity
  • Professional-grade 1152-BBGA packaging for reliable high-density mounting
  • RoHS compliant design meeting environmental standards
  • Active production status ensuring long-term availability
  • Comprehensive power supply flexibility (0.85V to 3V operation)

Technical Specifications

Core Architecture

Logic Elements:420,000 cells
LABs/CLBs:158,500 blocks
Organization:15,850 CLBs
Total RAM:37,888,000 bits
Process Technology:28nm CMOS

I/O & Connectivity

Total I/Os:432 pins
Input Pins:432 configurable
Output Pins:432 configurable
Package Type:1152-BBGA, FCBGA
Terminal Pitch:1.0mm spacing

Power & Environmental

Core Voltage:0.82V - 0.88V
Supply Voltages:0.85/1.5/2.5/3V
Operating Temp:0°C to 85°C
MSL Rating:Level 3 (168 hours)
RoHS Status:Fully Compliant

Physical Dimensions

Length:35.0mm
Width:35.0mm
Height (Max):3.6mm
Mounting:Surface Mount
Terminal Form:Ball Grid Array

Application Benefits & Use Cases

Performance Advantages

High-Density Logic

420K logic elements enable implementation of complex algorithms and multi-core processing architectures for demanding computational tasks.

Extensive Memory

37.9 Mbits of embedded RAM provides substantial on-chip storage for data buffering and intermediate processing results.

Flexible I/O

432 configurable I/O pins support diverse interface standards and high-speed communication protocols.

Primary Application Domains:

  • Digital Signal Processing: Real-time audio/video processing, software-defined radio, and telecommunications infrastructure
  • High-Performance Computing: Parallel processing acceleration, cryptographic engines, and scientific computing applications
  • Industrial Automation: Motor control systems, machine vision, and real-time control applications
  • Communications Infrastructure: Network packet processing, protocol conversion, and data center acceleration
  • Test & Measurement: High-speed data acquisition, signal generation, and automated test equipment

Technical Documentation & Resources

Available Documentation

Design Resources:

  • Stratix V Device Handbook (Intel Literature)
  • Pin-out and Package Information Guide
  • Power Consumption and Thermal Design Guidelines
  • High-Speed Board Design Recommendations
  • Quartus Prime Software Design Suite Documentation

Development Tools:

  • Intel Quartus Prime Design Software
  • ModelSim-Intel FPGA Edition Simulator
  • Platform Designer System Integration Tool
  • Signal Tap Logic Analyzer
  • PowerPlay Power Analysis Tool

Quality Assurance & Certifications

Compliance & Testing Standards

Environmental Compliance

RoHS Directive 2011/65/EU: Fully compliant with restrictions on hazardous substances, ensuring environmental responsibility and global market access.

Reliability Testing

HTOL: 1000+ hours at 125°C
TC: -40°C to 125°C, 1000 cycles
MTBF: >1M hours at 55°C

Quality Standards

JESD22: Industry standard testing
AEC-Q100: Automotive qualification
ISO 9001: Manufacturing quality

Performance Validation

Speed Grade: -2 performance
Power Analysis: Validated models
Signal Integrity: IBIS models available

Frequently Asked Questions

What is the maximum operating frequency of the 5SGXEA4K2F35C2LN?

The device supports clock frequencies up to 600 MHz for general logic and up to 1.6 GHz for dedicated clock networks, enabling high-performance real-time processing applications with minimal latency.

How much power does this FPGA consume during typical operation?

Power consumption varies with utilization, typically ranging from 15-45W depending on logic utilization, I/O activity, and clock frequencies. The 0.85V core voltage and 28nm process technology optimize power efficiency for demanding applications.

What development tools are required for programming this device?

Intel Quartus Prime Design Suite is the primary development environment, supporting VHDL, Verilog, and SystemVerilog. The software includes synthesis, place-and-route, timing analysis, and programming tools for complete design flow management.

Is this FPGA suitable for automotive applications?

While this commercial-grade device operates reliably from 0°C to 85°C, automotive applications typically require AEC-Q100 qualified variants. The device is well-suited for industrial automation and test equipment in automotive manufacturing environments.

What is the expected lead time and availability for this component?

Current factory lead time is 8 weeks with active production status. The device is available in tray packaging with standard industrial supply chain support and long-term availability commitment from Intel.

Product Family & Alternatives

Stratix V GX Series Classification

The 5SGXEA4K2F35C2LN belongs to Intel's commercial-grade FPGA family, designed for high-performance applications requiring substantial logic resources and flexible I/O capabilities.

Related Products in Series:

Higher Density Options:
  • 5SGXEA5K2F35C2LN: 622K logic elements
  • 5SGXEA7K2F35C2LN: 955K logic elements
  • 5SGXEA9K2F35C2LN: 1.1M logic elements
Alternative Package Options:
  • 5SGXEA4K2F40C2LN: 1517-FBGA package
  • 5SGXEA4K3F40C3LN: Extended temperature range
  • 5SGXEA4K1F35C1LN: Reduced speed grade

Cross-Platform Alternatives:

  • Xilinx Kintex-7 XC7K420T: Comparable logic density with different architecture
  • Microsemi ProASIC3E A3PE3000: Lower-cost alternative for less demanding applications
  • Lattice ECP5 LFE5UM-45F: Mid-range option with integrated SERDES

Market Analysis & Supply Chain

Current Market Position

Supply Status: Active production with stable availability. Intel maintains consistent manufacturing capacity for the Stratix V series with established supply chain partnerships ensuring reliable delivery schedules.

Market Trends:

  • Increasing demand in 5G infrastructure deployment
  • Growing adoption in AI/ML acceleration applications
  • Expansion in industrial IoT and edge computing
  • Sustained requirement in aerospace and defense

Supply Chain Insights:

  • 8-week standard lead time with expedite options
  • Tray packaging optimized for automated assembly
  • Global distribution network ensuring regional availability
  • Long-term supply agreement options for volume customers

Pricing Considerations

Volume pricing available for quantities above 100 units. Educational and research institutions may qualify for special pricing programs. Contact authorized distributors for current pricing and availability information.